EN
  • EN
  • DE

AD9888KSZ-100 (AD80094)

Part No AD9888KSZ-100 (AD80094)
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172487-AD9888KSZ-100 (AD80094)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9888KSZ-100 (AD80094) CAD Model

Description

AD9888KSZ-100 (AD80094) by Analog Devices Inc.

The AD9888KSZ-100, part number AD80094, is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. This versatile component is designed to cater to a wide range of applications requiring high-speed analog-to-digital conversion and digital-to-analog conversion functionalities.

The AD9888KSZ-100 features a 170 MSPS (mega samples per second) 8-bit analog-to-digital converter (ADC) and a 240 MSPS 10-bit digital-to-analog converter (DAC), making it an ideal choice for advanced video and imaging systems. Its high-speed operation ensures that it can handle the demands of applications such as medical imaging, industrial inspection, and high-definition video processing.

One of the key attributes of the AD9888KSZ-100 is its dual-mode operation, which allows it to support both analog and digital video inputs. This flexibility is crucial for systems that need to interface with different video formats. The device also includes an integrated triple ADC architecture, which is particularly useful for processing RGB or YPbPr video signals.

The AD9888KSZ-100 boasts a digital PLL (Phase-Locked Loop) that provides stable synchronization of video signals, ensuring high-quality image reproduction without jitter. This PLL also allows the device to lock to a wide range of input frequencies, further enhancing its adaptability to different video sources.

For ease of integration into system designs, the AD9888KSZ-100 comes in a compact 100-lead LQFP (Low-profile Quad Flat Package) that is both space-saving and offers excellent thermal performance. Additionally, the device supports a 3.3V single power supply operation, simplifying power management within the system.

Analog Devices Inc. is known for its high-quality and reliable components, and the AD9888KSZ-100 is no exception. With its robust feature set and performance capabilities, this MxFE IC is an excellent choice for developers looking to create advanced video and imaging solutions with a competitive edge.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4698 $57.8792
10+ $11.8722 $118.7220
16+ $11.5015 $184.0240
21+ $11.1307 $233.7447
27+ $10.7600 $290.5200
36+ $9.6466 $347.2776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess