EN
  • EN
  • DE

AD9901KP

Part No AD9901KP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHS/FREQ DISCRIMINATOR 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Digital Phase/Frequency Discriminator
PLL Yes
Input CMOS, ECL, TTL
Output CMOS, ECL, TTL
Frequency - Max 200MHz
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD9901
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556660-AD9901KP
Ultra Librarian 3D Model Ultra Librarian AD9901KP CAD Model

Description

The AD9901KP is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product stands out for its exceptional quality and reliability, making it an ideal choice for a wide range of applications that demand accurate signal processing.

Key Features

  • High Precision: The AD9901KP is designed to deliver precise measurements, ensuring high accuracy in signal processing tasks.
  • Durable Construction: Manufactured with robust materials, this integrated circuit is built to withstand challenging industrial environments.
  • Versatility: Its flexible design makes it suitable for various applications, including medical instrumentation, communication systems, and control systems.
  • Easy Integration: The AD9901KP comes in a user-friendly package that allows for straightforward integration into existing systems.

Technical Specifications

Parameter Value
Package Type Plastic DIP
Number of Pins 20
Operating Temperature Range -40°C to +85°C
Supply Voltage ±5V
Frequency Range DC to 10 MHz

Applications

The AD9901KP is adept at handling complex signal processing tasks, making it suitable for a variety of applications:

  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Precision Instrumentation
  • Communication Infrastructure
  • Industrial Control Systems

Ordering Information

To order the AD9901KP or to obtain more information, customers can visit the Analog Devices Inc. website or contact their local sales office. The product is available for purchase directly from Analog Devices or through their authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess