EN
  • EN
  • DE

AD9920BBCZRL

Part No AD9920BBCZRL
Manufacturer Analog Devices Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 12 BIT, 40 MHZ AFETG CONVERTER / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40551-AD9920BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD9920BBCZRL CAD Model

Description

AD9920BBCZRL - High-Performance CCD Signal Processor

The AD9920BBCZRL is a state-of-the-art CCD signal processor from Analog Devices Inc., designed to cater to the demanding needs of high-speed and high-resolution imaging applications. This integrated circuit is engineered to deliver exceptional image quality through advanced signal processing capabilities, making it an ideal choice for a wide range of imaging devices such as digital cameras, medical imaging systems, and industrial inspection equipment.

At the core of the AD9920BBCZRL is a precision 14-bit analog-to-digital converter (ADC) that ensures accurate digitization of the CCD output, preserving the fine details and nuances of the captured image. The device also features a low-noise preamplifier, correlated double sampling (CDS), and a precision timing generator, all of which work in tandem to reduce image noise and improve dynamic range.

The timing generator within the AD9920BBCZRL is highly programmable, offering flexibility to synchronize with various CCD types and configurations. This allows for seamless integration with different imaging systems, ensuring compatibility and ease of design for engineers and product developers.

With its compact package and low power consumption, the AD9920BBCZRL is optimized for portable and battery-powered devices, where efficiency is paramount. Its advanced power management features enable the device to operate effectively without compromising on performance, even in the most power-sensitive applications.

The AD9920BBCZRL also boasts a digital interface that supports both parallel and serial output formats, providing design versatility and simplifying the task of interfacing with DSPs or microcontrollers. This feature allows for quick and efficient data transfer, which is crucial for high-speed imaging operations.

Overall, the AD9920BBCZRL from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a top-tier choice for designers seeking to enhance the capabilities of their imaging systems. Its robust feature set ensures that it can meet the rigorous demands of modern imaging applications, delivering superior image quality and system efficiency.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8662 $58.6620
24+ $4.8140 $115.5360
38+ $4.6627 $177.1826
52+ $4.5126 $234.6552
67+ $4.3624 $292.2808
89+ $3.9108 $348.0612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess