EN
  • EN
  • DE

AD9937BCPZ-24

Part No AD9937BCPZ-24
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC PROCESSOR CCD 10BIT 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 260 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40568-AD9937BCPZ-24
Ultra Librarian 3D Model Ultra Librarian AD9937BCPZ-24 CAD Model

Description

AD9937BCPZ-24 - High-Performance CCD Signal Processor

The AD9937BCPZ-24 is a state-of-the-art CCD (Charge-Coupled Device) signal processor designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced IC is specifically engineered to cater to the demanding needs of high-speed imaging applications, offering a perfect blend of functionality and performance.

Key Features

  • High-Speed Operation: The AD9937BCPZ-24 is capable of operating at a maximum data rate of 24 MSPS (Mega Samples Per Second), making it suitable for high-speed imaging systems that require rapid data acquisition and processing.
  • Resolution: This processor features a 14-bit A/D converter, ensuring high-resolution image capture with excellent dynamic range.
  • Correlated Double Sampling (CDS): The integrated CDS function significantly reduces sensor noise, improving the quality of the output image.
  • Low Power Consumption: Designed for efficiency, the AD9937BCPZ-24 maintains low power consumption, which is critical for portable and battery-powered devices.
  • On-Chip PLL: The on-chip PLL (Phase-Locked Loop) simplifies system design by reducing the number of external components required for clock generation.
  • Flexible Interface: It offers a flexible digital interface that is compatible with a wide range of microprocessors and DSPs, facilitating easy integration into existing systems.

Applications

The AD9937BCPZ-24 is ideally suited for a variety of imaging applications, including:

  • Digital cameras
  • Medical imaging systems
  • Scientific instrumentation
  • Industrial inspection equipment

Package and Quality

The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and the AD9937BCPZ-24 is no exception. It is built to meet high reliability and performance standards, ensuring dependable operation in a wide range of environmental conditions.

With its combination of speed, precision, and low power consumption, the AD9937BCPZ-24 from Analog Devices Inc. is an excellent choice for designers looking to enhance the capabilities of their high-speed imaging systems.

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Lowest to $52.2788
Others
Lowest to $0.4805
Others
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5096 $66.0384
9+ $13.5458 $121.9122
14+ $13.1231 $183.7234
19+ $12.6992 $241.2848
24+ $12.2765 $294.6360
32+ $11.0060 $352.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess