EN
  • EN
  • DE

AD9937KCP

Part No AD9937KCP
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CCD SIGNAL PROC/GEN 56-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40569-AD9937KCP
Ultra Librarian 3D Model Ultra Librarian AD9937KCP CAD Model

Description

The AD9937KCP is a sophisticated CCD (Charge-Coupled Device) signal processor designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This integrated circuit is tailored for a wide range of imaging applications, including medical imaging, industrial inspection, and scientific instrumentation, where high image quality is paramount.

Key Features

  • High-Speed Operation: The AD9937KCP is capable of processing signals at high speeds, making it ideal for applications that require fast image acquisition and processing.
  • Low Noise: With its advanced design, the AD9937KCP offers low-noise performance, ensuring clear and accurate image capture.
  • Integrated Correlated Double Sampling (CDS): The on-chip CDS function effectively reduces sensor noise and improves image quality.
  • Precision Analog-to-Digital Conversion: The device includes a high-performance, 14-bit analog-to-digital converter (ADC) that ensures detailed and precise image data.
  • Programmable Gain Amplifier (PGA): The PGA allows for the fine-tuning of signal levels to optimize dynamic range and image contrast.
  • Flexible Interface: The AD9937KCP is equipped with a flexible digital interface compatible with a variety of microprocessors and DSPs.

Applications

The AD9937KCP is suitable for a broad range of applications, including:

  • Digital radiography
  • Scientific imaging
  • Industrial machine vision
  • High-speed document scanning

Technical Specifications

The AD9937KCP offers a comprehensive set of technical specifications that ensure its suitability for high-performance imaging tasks:

  • 14-bit, 40 MSPS ADC
  • On-chip CDS and PGA
  • Low-power operation
  • Compact package for space-constrained applications

With its combination of speed, precision, and low-noise operation, the AD9937KCP from Analog Devices Inc. stands out as a premier choice for developers and engineers seeking to enhance the capabilities of their imaging systems.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.2657
Others
Lowest to $52.2788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7496 $62.9984
9+ $12.9233 $116.3097
14+ $12.5190 $175.2660
20+ $12.1148 $242.2960
25+ $11.7117 $292.7925
33+ $10.5001 $346.5033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess