EN
  • EN
  • DE

AD9944KCPZ

Part No AD9944KCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 10-Bit and 12-Bit, 25 MHz CCD Signal Processors | IC CCD SIGNAL PROCESSOR 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD9944
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139359-AD9944KCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9944KCPZ CAD Model

Description

Product Overview: AD9944KCPZ from Analog Devices Inc.

The AD9944KCPZ is a high-performance, single-chip solution from Analog Devices Inc., a leader in the field of high-precision integrated circuits. This innovative product is designed to cater to the demanding requirements of imaging applications, providing a robust feature set that enhances image quality and processing speed.

At the heart of the AD9944KCPZ lies an advanced 14-bit Analog-to-Digital Converter (ADC) that ensures accurate and fast conversion of analog signals into digital data. This capability is crucial for high-resolution imaging systems where precision and detail are paramount. The ADC operates at a high speed, enabling it to support a wide range of imaging sensors and to facilitate rapid data acquisition without sacrificing quality.

The AD9944KCPZ also boasts an integrated Correlated Double Sampling (CDS) function, which significantly reduces sensor noise and improves dynamic range. This feature is particularly beneficial in low-light conditions where image quality can be compromised by noise. By implementing CDS, the AD9944KCPZ ensures that images are clear and sharp, regardless of the lighting environment.

In addition to its powerful ADC and CDS capabilities, the device includes a flexible Timing Generator that simplifies the synchronization of the imaging system. This allows for easy integration with a variety of sensors and reduces the need for additional timing components, saving both space and cost.

The AD9944KCPZ is housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The small footprint of the package does not compromise its performance or reliability, making it an excellent choice for portable and fixed imaging systems alike.

Overall, the AD9944KCPZ from Analog Devices Inc. is a versatile and powerful solution for advanced imaging applications. Its combination of high-speed ADC, noise reduction through CDS, and integrated timing generator makes it an indispensable component for designers looking to create high-quality imaging systems with minimal design complexity.

For more information about the AD9944KCPZ, including detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess