EN
  • EN
  • DE

XC2V3000FF1152AGT

Part No XC2V3000FF1152AGT
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105239-XC2V3000FF1152AGT
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2V3000FF1152AGT CAD Model

Description

The XC2V3000FF1152AGT is a high-performance Virtex-II series FPGA (Field-Programmable Gate Array) from Xilinx. It is designed to meet the demands of advanced digital systems, offering a rich feature set and high logic density. This FPGA is suitable for a wide range of applications, providing flexibility and programmability for complex designs.

Applications:

  • Telecommunications infrastructure: Used in base stations, routers, and switches for high-speed data processing and signal management.
  • Aerospace and defense systems: Employed in radar systems, image processing, and control systems due to its reliability and performance.
  • Industrial automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems.
  • Medical imaging: Utilized in MRI, CT scan, and ultrasound equipment for real-time image processing.
  • High-performance computing: Used in servers and workstations for accelerating computationally intensive tasks.

Features:

  • System Performance: High-speed operation with advanced architecture for optimized performance.
  • Logic Density: 3 million system gates providing large capacity for complex designs.
  • Flexible I/O: Extensive I/O capabilities with support for various interface standards.
  • On-Chip Memory: Integrated block RAM for data storage and manipulation.
  • Clock Management: Advanced clock management circuitry for precise timing control.
  • Package: FF1152, indicating a Fine-Pitch Flip-Chip package with 1152 pins, facilitating high I/O connectivity.

Benefits:

  • Design Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • High Performance: Delivers high-speed processing for demanding applications.
  • Reduced Time-to-Market: FPGA-based design enables faster prototyping and development cycles.
  • Cost-Effectiveness: Provides a cost-efficient solution for complex digital systems.
  • Long-Term Availability: Ensures long-term support and availability for critical applications.

Additional Details:

The XC2V3000FF1152AGT FPGA is built on a advanced process technology, enabling high performance and low power consumption. It incorporates features such as configurable logic blocks (CLBs), block RAM, and digital clock managers (DCMs) to provide a versatile platform for implementing complex digital designs. The FF1152 package allows for a high pin count, providing ample connectivity for interfacing with external devices and systems. The 'AGT' suffix typically indicates specific screening or testing parameters. This FPGA is often used in applications requiring high reliability and performance, such as telecommunications, aerospace, and high-performance computing. Detailed specifications, including voltage requirements, temperature ranges, and switching characteristics, can be found in the Xilinx documentation for the Virtex-II family.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess