EN
  • EN
  • DE

AD9944KCPZRL

Part No AD9944KCPZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 10-Bit and 12-Bit, 25 MHz CCD Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Interface 3-Wire Serial
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1139360-AD9944KCPZRL
Manufacturer Homepage www.analog.com
Family Name AD9944
Introduction Date July 17, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9944KCPZRL CAD Model

Description

The AD9944KCPZRL is a high-performance, mixed-signal integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This specialized IC is engineered to cater to advanced imaging applications, offering superior image processing capabilities and data acquisition efficiency.

Key Features:

  • High-Speed Operation: The AD9944KCPZRL is built for speed, ensuring rapid data processing and transfer, which is essential for high-resolution imaging systems.
  • Low Noise Design: With an emphasis on low noise performance, this IC delivers clean, accurate signals, which is crucial for maintaining image integrity and quality.
  • Advanced Pixel Processing: It features sophisticated pixel processing technology that enhances image quality and dynamic range, making it ideal for professional-grade cameras and scanning systems.
  • Flexible Interface: The device offers a flexible interface that is compatible with a variety of microprocessors and DSPs, ensuring easy integration into existing systems.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9944KCPZRL saves valuable board space without compromising on performance.

Applications:

The AD9944KCPZRL is well-suited for a range of high-end imaging applications, including:

  • Medical Imaging Systems
  • Industrial Machine Vision
  • Scientific Instrumentation
  • High-End Surveillance Systems
  • Professional Photography and Video Equipment

Technical Specifications:

For technical specifications, the AD9944KCPZRL boasts a robust set of features that ensure it meets the stringent requirements of modern imaging technology. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device also supports multiple power supply voltages, providing design flexibility for system architects.

Ordering Information:

The AD9944KCPZRL is available in tape and reel packaging, making it suitable for high-volume production environments. Customers can order this IC directly from Analog Devices Inc. or through authorized distributors. For detailed ordering information and to check availability, please visit the Analog Devices website or contact their sales team.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7422 $61.1954
17+ $7.1737 $121.9529
25+ $6.9496 $173.7400
35+ $6.7256 $235.3960
45+ $6.5015 $292.5675
60+ $5.8281 $349.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess