EN
  • EN
  • DE

AD9952YSVZ-REEL7

Part No AD9952YSVZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Direct Digital Synthesizer 400MHz 1-DAC 14bit Serial 48-Pin TQFP EP T/R / IC DDS DAC 14BIT 1.8V 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 14 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 008667-AD9952YSVZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9952
Introduction Date May 11, 2009
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9952YSVZ-REEL7 CAD Model

Description

The AD9952YSVZ-REEL7 is a state-of-the-art Direct Digital Synthesizer (DDS) integrated circuit from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to deliver advanced waveform generation capabilities, making it an ideal choice for a wide range of applications such as communications, instrumentation, and radar systems.

The device features a 14-bit DAC (Digital-to-Analog Converter) with a sample rate of up to 400 MSPS (Mega Samples Per Second), providing excellent spectral purity and frequency agility. With its high-speed integrated DAC, the AD9952YSVZ-REEL7 can generate high-frequency, complex waveforms with ease, offering designers the flexibility to meet the stringent requirements of modern electronic systems.

One of the core advantages of the AD9952YSVZ-REEL7 is its programmable output, which allows for frequency tuning and phase modulation with fine resolution. This capability is essential for applications requiring precise signal control and modulation. The DDS technology employed in this IC ensures low phase noise and a stable frequency output, which is critical for high-performance signal processing.

The device comes in a compact TQFP (Thin Quad Flat Pack) package and is part of the REEL7 packaging variant, which indicates that it is provided in a tape and reel format suitable for automated assembly processes. This packaging ensures efficient handling and placement during the manufacturing phase, reducing production time and costs.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9952YSVZ-REEL7 is no exception. It operates over an industrial temperature range and includes features such as a high-speed serial I/O port for programming and control, a reference clock multiplier, and an onboard PLL (Phase-Locked Loop) for clock generation. These features, combined with the device's robust construction, ensure reliable performance in even the most demanding environments.

In summary, the AD9952YSVZ-REEL7 from Analog Devices Inc. represents a cutting-edge solution for generating precise and agile waveforms. Its high-speed capabilities, coupled with fine resolution control, make it a versatile and indispensable component in the design of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1310 $72.3930
6+ $19.7998 $118.7988
8+ $19.1811 $153.4488
11+ $18.5623 $204.1853
14+ $17.9436 $251.2104
19+ $16.0873 $305.6587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess