EN
  • EN
  • DE

AD9957BSVZ

Part No AD9957BSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 1GSPS 14BIT IQ 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 14 b
Master fclk 1GHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 142867-AD9957BSVZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9957BSVZ CAD Model

Description

The AD9957BSVZ is a state-of-the-art integrated circuit from Analog Devices Inc., designed to meet the demanding requirements of complex communication systems. This high-performance device is a part of Analog Devices' wide portfolio of Direct Digital Synthesizer (DDS) products, which are known for their exceptional frequency control and stability.

Key Features

  • High-Speed DDS Core: The core of the AD9957BSVZ operates at high speeds, enabling rapid frequency hopping and agile signal generation, which is crucial for advanced communication systems.
  • Integrated 14-Bit DAC: The device includes a high-resolution 14-bit Digital-to-Analog Converter (DAC), ensuring accurate signal representation and high dynamic range performance.
  • Programmable Clock Multiplier: An on-chip PLL (Phase-Locked Loop) allows for a flexible clocking strategy, making it easier to synchronize the device with various system clock frequencies.
  • Flexible Modulation Capabilities: The AD9957BSVZ supports a wide range of modulation schemes, including amplitude, phase, and frequency modulation, catering to diverse application needs.

Applications

The versatility of the AD9957BSVZ makes it suitable for a wide array of applications, such as:

  • Wireless and Wired Communication Systems
  • Test and Measurement Equipment
  • Signal Generation and Modulation
  • Radar and Satellite Systems
  • Electronic Warfare and Defense Electronics

Technical Specifications

The AD9957BSVZ provides robust technical specifications that assure performance across various parameters:

  • Supply Voltage: Typically 1.8V for core, 3.3V for I/O
  • Operating Temperature Range: Specified performance from -40°C to +85°C
  • Package: Compact 100-lead LQFP (Low-Profile Quad Flat Package)
  • RoHS Compliant: Manufactured with environmentally friendly materials and processes

With the AD9957BSVZ, Analog Devices Inc. provides an innovative solution for designers looking to integrate a high-performance DDS into their systems, ensuring reliability, precision, and efficiency in a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $20.1955
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess