EN
  • EN
  • DE

AD9963XCPZ

Part No AD9963XCPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1007+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717515-AD9963XCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9963XCPZ CAD Model

Description

Product Overview: AD9963XCPZ by Analog Devices Inc.

The AD9963XCPZ is a high-performance, mixed-signal front-end (MxFE®) integrated circuit designed and manufactured by Analog Devices Inc. This versatile component is specifically engineered to meet the demanding requirements of communications applications, such as baseband and wireless infrastructure, medical imaging, and portable instrumentation.

Key Features:

  • Dual-Channel Architecture: The AD9963XCPZ incorporates two 12-bit analog-to-digital converters (ADCs) and two 14-bit digital-to-analog converters (DACs), making it an ideal solution for complex signal processing tasks that require simultaneous input and output operations.
  • High-Speed Performance: With ADC sampling rates of up to 125 MSPS and DAC update rates of up to 170 MSPS, this device ensures high-speed data conversion, enabling rapid processing and real-time system responsiveness.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9963XCPZ operates with a reduced power consumption, making it suitable for portable and battery-powered applications where energy conservation is critical.
  • Integrated Features: The device includes a variety of built-in functions such as digital downconverters (DDCs), digital upconverters (DUCs), and a phase-locked loop (PLL) that simplify system design and reduce the need for additional components.
  • Flexible Interface: The AD9963XCPZ offers a user-friendly serial port interface (SPI) for easy configuration and control, as well as a parallel LVDS interface for high-speed data transfer.

Package and Quality:

The AD9963XCPZ comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is designed to minimize the footprint on the printed circuit board (PCB) and enhance thermal performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Applications:

This MxFE® device is highly versatile and can be used in a variety of applications, including:

  • Wireless and wired broadband communication
  • Medical imaging systems such as ultrasound
  • Test and measurement equipment
  • Portable and handheld devices

With its robust feature set and high level of integration, the AD9963XCPZ from Analog Devices Inc. provides an efficient and powerful solution for advanced mixed-signal processing in a wide range of electronic systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess