EN
  • EN
  • DE

AD9967BCPZRL

Part No AD9967BCPZRL
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+16+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744236-AD9967BCPZRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9967BCPZRL CAD Model

Description

The AD9967BCPZRL is a highly integrated mixed-signal front-end (MxFE®) IC from the renowned manufacturer Analog Devices Inc. This product is designed to streamline and optimize the performance of wireless communication systems by providing a versatile solution for baseband and radio frequency (RF) signal processing.

Key Features:

  • High Performance: The AD9967BCPZRL offers exceptional signal processing capabilities, making it ideal for demanding applications that require high data rates and signal quality.
  • Dual-Channel Architecture: Equipped with dual 12-bit analog-to-digital converters (ADCs) and dual 14-bit digital-to-analog converters (DACs), this device supports complex I/Q modulation schemes.
  • Integration: By combining multiple functions into a single chip, the AD9967BCPZRL reduces the need for additional components, saving space and cost in system designs.
  • Flexibility: It is designed to be flexible and programmable, enabling it to support a wide range of wireless standards and bandwidths.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for portable and battery-powered equipment.
  • Compact Packaging: Housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package), the AD9967BCPZRL is designed for space-constrained applications.

Applications:

The AD9967BCPZRL is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, femtocells)
  • Software-defined radios (SDR)
  • Broadband data communications
  • Instrumentation and test equipment

Technical Specifications:

Attribute Details Manufacturer Analog Devices Inc. Part Number AD9967BCPZRL Category Mixed-Signal Front-Ends (MxFE®) ADC Resolution 12-bit DAC Resolution 14-bit Package / Case 72-LFCSP

For detailed technical specifications, application notes, and support resources, visit the official Analog Devices Inc. website or contact their support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess