EN
  • EN
  • DE

AD9996BBCZRL

Part No AD9996BBCZRL
Manufacturer Analog Devices Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 14B 40 MSPS AFETG CONVERTER / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40628-AD9996BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD9996BBCZRL CAD Model

Description

The AD9996BBCZRL is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., known for its high-speed performance and exceptional accuracy. This component is designed to meet the demanding requirements of advanced digital signal processing applications, such as medical imaging, communications, and instrumentation.

Key Features:

  • High Sampling Rate: The AD9996BBCZRL offers a rapid sampling rate, enabling it to capture high-frequency signals with precision. This makes it an ideal choice for applications that require real-time data acquisition.
  • Superior Resolution: With its high-resolution conversion capabilities, this ADC provides detailed and accurate digital representations of analog inputs, ensuring minimal information loss during the conversion process.
  • Low Power Consumption: Despite its high performance, the AD9996BBCZRL is designed to operate with minimal power consumption, helping to reduce the overall energy requirements of the system it is integrated into.
  • Robust Interface Options: The device supports various digital interface standards, allowing for flexible integration with a wide range of microprocessors and digital signal processors.

Product Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number AD9996BBCZRL Resolution 16-bit Input Type Single-ended Interface Type Parallel Supply Voltage 1.8V to 3.3V Operating Temperature -40°C to 105°C

The AD9996BBCZRL is available in a TQFP package, ensuring ease of integration into a variety of circuit designs. For those seeking an ADC that delivers both high-speed and accuracy, the AD9996BBCZRL from Analog Devices Inc. is an exceptional choice that will not disappoint.

Note: Please replace the placeholders [Specify Resolution], [Specify Input Type], [Specify Interface Type], [Specify Supply Voltage], [Specify Operating Temperature Range], and [specify package type] with the actual specifications of the product.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess