EN
  • EN
  • DE

ADA4000-2ARZ-R7

Part No ADA4000-2ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features J-FET Amplifier Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADA4000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4000-2ARZ-R7CT, ADA4000-2ARZ-R7-ND, ADA4000-2ARZ-R7TR, ADA4000-2ARZ-R7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859860-ADA4000-2ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4000-2ARZ-R7 CAD Model

Description

The ADA4000-2ARZ-R7 is a high-performance, dual precision JFET (Junction Field-Effect Transistor) operational amplifier from the esteemed manufacturer, Analog Devices Inc. This electronic component is designed to offer a perfect blend of low noise and low input bias currents while maintaining a low power consumption profile.

Key Features

  • Low Offset Voltage: The ADA4000-2ARZ-R7 boasts a low offset voltage, which ensures accuracy and stability in high-precision applications.
  • Low Input Bias Current: Its JFET input stage provides low input bias currents, making it ideal for high-impedance sensor amplification and precision integrators.
  • Low Noise: With its low noise characteristics, the ADA4000-2ARZ-R7 is suitable for audio applications and other sensitive instrumentation that require minimal signal interference.
  • Wide Bandwidth: The device offers a wide bandwidth, which enhances its ability to handle a broad range of frequencies without significant signal degradation.
  • Single-Supply Operation: It can operate from a single supply, simplifying the power supply design and making it versatile for use in various circuit configurations.

Applications

The ADA4000-2ARZ-R7 is versatile and can be used in a wide array of applications, including:

  • Active Filters
  • Photodiode Amplification
  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Audio Processing
  • Buffer Amplifiers

Product Specifications

The ADA4000-2ARZ-R7 is available in a 14-lead SOIC package and is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures. The dual op-amp design allows for compact circuit layouts, and the R7 version signifies a specific packaging option from Analog Devices Inc.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADA4000-2ARZ-R7 is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and longevity for applications that demand the utmost in operational integrity.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5721 $50.2931
27+ $3.7515 $101.2905
42+ $3.6343 $152.6406
57+ $3.5170 $200.4690
74+ $3.3998 $251.5852
99+ $3.0481 $301.7619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess