EN
  • EN
  • DE

ADA4004-1ARJZ-R2

Part No ADA4004-1ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8 nV/√Hz, 36 V Precision Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iPolar
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.7 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 40nA
Voltage - Input Offset 40μV
Operating Supply Current 2.2mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1139385-ADA4004-1ARJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4004-1
Introduction Date November 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADA4004-1ARJZ-R2 CAD Model

Description

Analog Devices Inc. ADA4004-1ARJZ-R2 Precision Amplifier

The ADA4004-1ARJZ-R2 is a high-performance, low-noise operational amplifier produced by the esteemed manufacturer Analog Devices Inc. This precision amplifier is designed to cater to a wide array of applications, including medical instruments, sensor interfaces, precision filters, and professional audio equipment. Its compact size and low power consumption make it an excellent choice for portable and battery-powered applications.

Key features of the ADA4004-1ARJZ-R2 include:

  • Low Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for high-precision tasks.
  • Low Noise: With its low noise performance, the ADA4004-1ARJZ-R2 ensures signal integrity and is ideal for applications requiring a clean and precise amplification.
  • Wide Bandwidth: The amplifier provides a wide bandwidth, which allows it to handle a broad range of frequencies without compromising signal fidelity.
  • High Gain Bandwidth Product: The high gain bandwidth product of the ADA4004-1ARJZ-R2 ensures that the amplifier can maintain its gain over a wide frequency range.
  • Low Power Consumption: It features low power consumption, making it suitable for energy-sensitive applications.
  • Robust ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, which safeguards it against unexpected voltage spikes.

The ADA4004-1ARJZ-R2 comes in a compact SOT-23-8 package, which allows for efficient use of PCB space. Its operational temperature range extends from -40°C to +125°C, which ensures reliable performance across various environmental conditions. Furthermore, the amplifier is RoHS compliant, adhering to the latest environmental standards and regulations.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4004-1ARJZ-R2 is no exception. With its precision specifications and robust design, this operational amplifier is an excellent choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6254 $53.3778
16+ $6.2568 $100.1088
25+ $6.0612 $151.5300
35+ $5.8657 $205.2995
45+ $5.6702 $255.1590
60+ $5.0836 $305.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess