EN
  • EN
  • DE

ADA4062-2ARZ-R7

Part No ADA4062-2ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Tiny, Low Power JFET-Input Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 3.3 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 2pA
Voltage - Input Offset 750μV
Operating Supply Current 165μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 8 V ~ 36 V, ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139393-ADA4062-2ARZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4062-2
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4062-2ARZ-R7 CAD Model

Description

Product Overview: ADA4062-2ARZ-R7 by Analog Devices Inc.

The ADA4062-2ARZ-R7 is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This op-amp is well-suited for a wide range of applications, including sensor signal conditioning, active filters, and audio amplification, thanks to its low power consumption and high accuracy.

Key Features:

  • Low Offset Voltage: The ADA4062-2ARZ-R7 offers a low input offset voltage, which is critical for precision measurement and signal processing applications.
  • Low Noise: With its low noise performance, this op-amp is ideal for audio and other sensitive applications where maintaining signal integrity is paramount.
  • Low Power Consumption: It operates with low power, making it an excellent choice for battery-powered devices and energy-efficient designs.
  • Wide Supply Range: The device can be powered by a wide supply voltage range, giving designers the flexibility to use it in various systems without the need for additional power regulation components.
  • Dual Op-Amp Configuration: The dual op-amp configuration allows for compact designs, reducing the need for multiple single op-amps and saving on board space.
  • Stable Over Temperature: The ADA4062-2ARZ-R7 maintains its performance across a wide temperature range, ensuring reliable operation in diverse environments.

Applications:

The versatility of the ADA4062-2ARZ-R7 makes it suitable for a variety of applications, including:

  • Instrumentation amplifiers
  • Photodiode amplification
  • Active filtering
  • Precision current sensing
  • Portable medical devices
  • Battery-powered applications
  • Audio electronics

With its combination of low power, low noise, and high precision, the ADA4062-2ARZ-R7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2556 $51.8788
55+ $1.8508 $101.7940
84+ $1.7930 $150.6120
116+ $1.7351 $201.2716
150+ $1.6773 $251.5950
200+ $1.5038 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess