EN
  • EN
  • DE

ADA4077-1ARZ

Part No ADA4077-1ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 15μV
Operating Supply Current 400μA
Channel Output Current 22mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013857-ADA4077-1ARZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADA4077-1ARZ CAD Model

Description

ADA4077-1ARZ Precision Op Amp from Analog Devices Inc.

The ADA4077-1ARZ is a high-precision operational amplifier designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This component is well-suited for applications requiring low noise, low input bias current, and high input impedance. With its robust design, the ADA4077-1ARZ offers excellent stability and reliability, which makes it an ideal choice for precision instrumentation, filters, and control system applications.

The ADA4077-1ARZ comes in a compact SOIC-8 package, ensuring it can be easily integrated into a wide range of electronic circuits. It is characterized by a low offset voltage of 75 µV and a maximum input bias current of 1.0 nA, which contributes to the precision of the circuits it is used in. Additionally, this op amp features a low noise density of 8 nV/√Hz at 1 kHz, making it an excellent choice for audio and other sensitive applications where noise can be a critical factor.

With a supply voltage range of 5 V to 15 V, the ADA4077-1ARZ is versatile and can operate in both single and dual supply configurations. Its rail-to-rail output stage provides maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with ADCs (Analog-to-Digital Converters). Furthermore, the device boasts a wide bandwidth of 1.8 MHz and a slew rate of 0.8 V/µs, allowing for fast signal processing without significant distortion.

One of the key features of the ADA4077-1ARZ is its high-temperature performance, capable of operating in a temperature range of -40°C to +125°C. This makes it suitable for use in harsh environments and ensures consistent performance across a wide temperature spectrum. The operational amplifier also includes overload protection for both the input and output, enhancing its durability and lifespan.

In summary, the ADA4077-1ARZ from Analog Devices Inc. is a highly reliable and precise operational amplifier that offers low noise, low input bias current, and high input impedance. Its ability to perform in extreme temperatures and its protection features make it a robust choice for engineers looking to develop high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1216 $50.9184
51+ $1.9873 $101.3523
79+ $1.9202 $151.6958
112+ $1.7859 $200.0208
146+ $1.7188 $250.9448
182+ $1.6516 $300.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess