EN
  • EN
  • DE

HMC260LC3B

Part No HMC260LC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC FUNDAMENTAL MIXER, 14 - 26 GHz | IC MIXER FUNDAMENTAL 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 14GHz ~ 26GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Family Part Number HMC260
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181166-HMC260LC3B
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC260LC3B CAD Model

Description

The HMC260LC3B from Analog Devices Inc. is a high-performance, double-balanced mixer designed to address a wide range of radio frequency (RF) and microwave applications. This gallium arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) mixer is an ideal choice for designers looking for a device that provides excellent conversion loss, isolation, and input IP3 performance over a broad frequency range.

Key Features:

  • Frequency Range: The HMC260LC3B operates over an RF and LO frequency range of 15 to 28 GHz, with an intermediate frequency (IF) range of DC to 5 GHz, making it versatile for a variety of high-frequency applications.
  • Conversion Loss: It offers a conversion loss of 9 dB, which helps maintain signal integrity through the mixing process.
  • High Isolation: The device boasts high isolation levels, with 25 dB of LO to RF isolation and 18 dB of LO to IF isolation, ensuring minimal leakage between signal paths.
  • Input IP3: An input third-order intercept point (IP3) of 25 dBm provides a measure of linearity, which is crucial in maintaining signal fidelity in complex signal environments.
  • Surface Mount Package: Housed in a compact 3x3 mm ceramic SMT package, the HMC260LC3B is suitable for space-constrained applications and is easy to integrate into existing designs.

Applications:

The HMC260LC3B is designed for use in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test instrumentation
  • Satellite communication systems

Conclusion:

With its robust performance and flexible operating frequencies, the HMC260LC3B from Analog Devices Inc. is a strong candidate for any application requiring a high-quality, reliable double-balanced mixer. Its integration into a surface mount package makes it an attractive option for designers working on advanced RF and microwave systems where performance and space are at a premium.

You May Also Be Interested in

Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Lowest to $22.1890
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8268 $60.8268
3+ $49.9093 $149.7279
4+ $48.3496 $193.3984
5+ $46.7899 $233.9495
7+ $45.2303 $316.6121
9+ $40.5513 $364.9617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess