EN
  • EN
  • DE

ADA4077-1BRZ-R7

Part No ADA4077-1BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201802-ADA4077-1BRZ-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Slew Rate 1.2V/µs
Gain Bandwidth Product 3.6 MHz
Current - Input Bias 400 pA
Voltage - Input Offset 15 µV
Ultra Librarian 3D Model Ultra Librarian ADA4077-1BRZ-R7 CAD Model

Description

Product Overview: ADA4077-1BRZ-R7

The ADA4077-1BRZ-R7 is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of accuracy and reliability for a wide range of applications. This op-amp is part of the ADA4077 series, which is well-regarded for its low noise, low input bias current, and low offset voltage characteristics.

With an operating voltage range of 4.5V to 36V, the ADA4077-1BRZ-R7 is versatile enough to accommodate single-supply or dual-supply applications, making it suitable for use in anything from industrial control systems to medical devices. It boasts a typical low offset voltage of just 25 µV and a maximum of 75 µV, ensuring precision in signal amplification and processing tasks.

The ADA4077-1BRZ-R7 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its robust design ensures performance stability over time, with a low drift of just 0.4 µV/°C, thereby minimizing the impact of temperature variations on the circuit's performance.

One of the key features of the ADA4077-1BRZ-R7 is its low noise density, typically 8 nV/√Hz at 1 kHz, which makes it an excellent choice for audio applications and other noise-sensitive circuits. The device also offers a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), both exceeding 120 dB, which contributes to its ability to deliver high-quality, stable outputs even in the presence of supply and common-mode disturbances.

The ADA4077-1BRZ-R7 is also known for its fast settling time, which is crucial for applications that require quick response times, such as data acquisition systems and digital control loops. Its no phase reversal feature ensures that the output remains stable even when the input exceeds the specified input voltage range.

In summary, the ADA4077-1BRZ-R7 from Analog Devices Inc. is a reliable and precise operational amplifier that offers excellent performance for a multitude of applications. Its stability, low noise, and precision make it an ideal choice for designers looking for a dependable component to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8154 $54.0770
12+ $8.8742 $106.4904
18+ $8.5969 $154.7442
25+ $8.3196 $207.9900
32+ $8.0423 $257.3536
42+ $7.2103 $302.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess