EN
  • EN
  • DE

ADA4096-2ACPZ-R7

Part No ADA4096-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 786KHZ RRO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 786kHz
-3db Bandwidth 1.52MHz
Current - Input Bias 3nA
Voltage - Input Offset 35μV
Operating Supply Current 60μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 767687-ADA4096-2ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4096-2
Introduction Date May 12, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4096-2ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4096-2ACPZ-R7 Overview

The ADA4096-2ACPZ-R7 is a high-performance, precision operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of low power consumption and high accuracy, making it ideal for a wide range of applications. This dual-channel op-amp comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications while providing robust performance.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in precision applications.
  • High Gain Bandwidth: With its high gain bandwidth product, the ADA4096-2ACPZ-R7 is capable of handling a wide range of frequencies, making it versatile for various signal conditioning tasks.
  • Power Efficiency: It is designed for low power consumption, which is critical for battery-powered and portable devices, ensuring extended operational times.
  • Wide Supply Range: The op-amp operates across a broad supply voltage range, accommodating various power supply requirements and simplifying system design.
  • Over-The-Top® Input Range: The ADA4096-2ACPZ-R7 features an extended input voltage range that exceeds the power supply rails, offering greater flexibility in handling wide input signals without compromise.

Applications

The ADA4096-2ACPZ-R7 is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered instruments
  • Sensor signal conditioning
  • Data acquisition systems
  • Industrial process controls
  • Medical and healthcare equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADA4096-2ACPZ-R7 is no exception, meeting high standards to ensure stable and reliable performance in a variety of environmental conditions. It is designed to meet the rigorous demands of industrial and commercial applications, providing a trusted solution for engineers and designers.

Ordering Information

Product number ADA4096-2ACPZ-R7 is available for order, coming in reel packaging for efficient handling and manufacturing integration. For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4749 $54.7490
23+ $4.4922 $103.3206
35+ $4.3518 $152.3130
48+ $4.2115 $202.1520
62+ $4.0711 $252.4082
83+ $3.6499 $302.9417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess