EN
  • EN
  • DE

ADA4410-6ACPZ-R2

Part No ADA4410-6ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Integrated Video Filter with Selectable Cutoff Frequencies for RGB, HD/SD Y, C, and CV | IC VIDEO FILTER SELECT 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADA4410
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139419-ADA4410-6ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4410-6ACPZ-R2 CAD Model

Description

Product Overview: ADA4410-6ACPZ-R2

The ADA4410-6ACPZ-R2 is a high-performance, low-power video filter and buffer designed and manufactured by Analog Devices Inc. This integrated circuit is specifically engineered to condition and buffer analog video signals. Its robust design ensures that it is ideal for a wide array of video applications, including standard-definition TVs, set-top boxes, DVD players, and personal video recorders.

Key Features and Benefits

  • Integrated Filters: The ADA4410-6ACPZ-R2 comes with six integrated filters that provide excellent video signal conditioning. These filters help in reducing noise and improving the quality of the video output.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for portable and battery-operated applications where power efficiency is crucial.
  • High Drive Capability: This product can drive heavy loads, allowing it to be used in a variety of applications without the need for additional buffer components.
  • Flexible Power Supply: The ADA4410-6ACPZ-R2 is designed to work with a wide range of power supplies, offering flexibility in system design and simplifying power management.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4410-6ACPZ-R2 saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

The ADA4410-6ACPZ-R2 is versatile and can be used in various video processing applications. Its high-quality filtering and buffering capabilities make it an excellent choice for:

  • Standard-Definition Video Processing
  • Portable Video Devices
  • Video Signal Conditioning
  • Consumer Electronics
  • Automotive Video Systems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4410-6ACPZ-R2 is no exception. It delivers consistent performance, ensuring that video signals are processed with precision and accuracy. For designers and engineers looking for a reliable video filter and buffer solution, the ADA4410-6ACPZ-R2 from Analog Devices Inc. offers an optimal balance of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess