EN
  • EN
  • DE

ADA4522-2ARZ-R7

Part No ADA4522-2ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier 2 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADA4522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4522-2ARZ-R7DKR, ADA4522-2ARZ-R7CT, ADA4522-2ARZ-R7-ND, ADA4522-2ARZ-R7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845270-ADA4522-2ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4522-2ARZ-R7 CAD Model

Description

Product Overview: ADA4522-2ARZ-R7 by Analog Devices Inc.

The ADA4522-2ARZ-R7 is a high-performance, dual-channel operational amplifier (op-amp) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision op-amp is designed to deliver low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications that require high accuracy and stability.

Key Features:

  • Low Offset Voltage: The ADA4522-2ARZ-R7 features an ultra-low offset voltage, which minimizes error in signal processing applications, ensuring high precision in measurements and control systems.
  • Low Noise: With its low noise density, this op-amp is perfect for sensitive applications such as medical instrumentation, audio equipment, and other applications where signal integrity is paramount.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it versatile for multiple electronic designs.
  • Low Power Consumption: The device is designed for energy-efficient operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Dual-Channel Configuration: The dual-channel design allows for compact circuit layouts and can be beneficial in differential signal processing or when two separate signals need to be amplified simultaneously.

Applications:

The ADA4522-2ARZ-R7 is suitable for a variety of applications, including:

  • Precision instrumentation
  • Active filter blocks
  • Temperature measurement and control systems
  • Strain gauge amplifiers
  • Medical devices
  • Professional audio equipment

Reliability and Packaging:

Analog Devices Inc. ensures that the ADA4522-2ARZ-R7 meets strict quality standards, providing reliable performance for mission-critical applications. The op-amp comes in a compact R-7 package, which is RoHS compliant and suitable for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies.

In summary, the ADA4522-2ARZ-R7 from Analog Devices Inc. is a versatile, high-precision op-amp that offers excellent performance for applications demanding high accuracy and low power consumption. Its dual-channel design and robust packaging make it a practical choice for designers looking to enhance their electronic systems with superior signal amplification.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess