EN
  • EN
  • DE

ADA4530-1ARZ

Part No ADA4530-1ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Femtoampere Input Bias Current Electrometer Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.4 V/μs
GBP - Gain Bandwidth Product 2MHz
-3db Bandwidth 5.5MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 8μV
Operating Supply Current 900μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139441-ADA4530-1ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADA4530-1
Introduction Date October 12, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4530-1ARZ CAD Model

Description

Product Overview: ADA4530-1ARZ by Analog Devices Inc.

The ADA4530-1ARZ is a high-precision, femtoampere (fA) level, low bias current operational amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This operational amplifier (op-amp) is engineered for applications requiring ultra-low current leakage and low input bias current, making it an ideal choice for sensitive photodiode amplification, electrochemical sensing, and other precision instrumentation.

Key Features:

  • Ultra-Low Input Bias Current: The ADA4530-1ARZ boasts an impressive input bias current typically at 20 fA at 25°C, which minimizes errors in applications sensitive to input leakage.
  • Low Offset Voltage: It offers a low offset voltage of 500 µV max, which enhances the accuracy of the signal processing.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2 MHz, this op-amp is capable of handling a wide range of frequencies for versatile applications.
  • Low Noise Performance: The device provides excellent noise performance with a 0.1 Hz to 10 Hz noise of only 0.4 µV p-p, ensuring signal integrity in high precision systems.

Applications:

  • Photodiode amplification for medical and analytical instruments.
  • Electrochemical sensors, such as pH meters or gas analyzers.
  • Current to voltage conversions in femtoampere to picoampere current ranges.
  • High impedance buffering for precision measurement equipment.

Product Specifications:

  • Package: The ADA4530-1ARZ is available in an 8-lead SOIC package, which is widely accepted for commercial and industrial surface-mount applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for various environments.
  • Supply Voltage: The device can be powered by a supply voltage ranging from 4.5 V to 16.5 V, providing flexibility in system design.

The ADA4530-1ARZ from Analog Devices Inc. sets a benchmark in low current measurement accuracy and is a testament to the company's commitment to providing innovative solutions for high precision analog applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3373 $52.6746
5+ $24.6704 $123.3520
7+ $23.8370 $166.8590
10+ $22.1700 $221.7000
12+ $21.3366 $256.0392
15+ $20.5031 $307.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess