The ADA4610-4ARZ is a cutting-edge operational amplifier (op-amp) developed by Analog Devices Inc., designed for applications requiring high accuracy and low noise. This precision op-amp is well-suited for a wide range of applications, including medical instrumentation, test and measurement, and professional audio equipment.
Key Features
- Low Offset Voltage: The device boasts an ultra-low offset voltage, which helps to improve the accuracy of signal processing tasks and reduce error in critical applications.
- Low Noise: With its low noise characteristics, the ADA4610-4ARZ ensures a clean signal amplification, making it ideal for sensitive applications like audio processing or medical devices.
- High Output Drive: The op-amp is capable of driving high loads, providing versatility in a range of different circuit configurations.
- Wide Supply Range: It operates over a wide supply range, accommodating various power supply requirements for different systems.
- Quad Configuration: The ADA4610-4ARZ contains four independent op-amps in one package, which saves space and simplifies design in multi-channel applications.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage Range |
±4.5 V to ±18 V |
| Offset Voltage |
250 µV max |
| Input Noise Voltage |
3.9 nV/√Hz @ 1 kHz |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
16-Lead SOIC |
Applications
- Professional Audio Equipment
- Precision Instrumentation
- Active Filter Blocks
- Data Acquisition Systems
- Analog-to-Digital Converter Drivers
The ADA4610-4ARZ from Analog Devices Inc. represents a blend of performance and reliability, ensuring that your sophisticated applications function at their highest potential with minimal signal distortion or loss. Its robust design and advanced specifications make it a top choice for professionals seeking the best in operational amplifier technology.