EN
  • EN
  • DE

ADA4625-2ARDZ

Part No ADA4625-2ARDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADA4625
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843920-ADA4625-2ARDZ
Ultra Librarian 3D Model Ultra Librarian ADA4625-2ARDZ CAD Model

Description

ADA4625-2ARDZ - Precision Operational Amplifier by Analog Devices Inc.

The ADA4625-2ARDZ from Analog Devices Inc. is a high-performance, dual precision operational amplifier designed for a wide range of applications. This precision op-amp offers excellent noise performance and low input bias currents, making it an ideal choice for high-fidelity audio applications, precision instrumentation, and control systems that demand accuracy and stability over time and temperature.

With its low offset voltage and drift, the ADA4625-2ARDZ ensures that signal integrity is maintained, providing a reliable and consistent performance in critical applications. The device operates over a wide supply voltage range, allowing for flexibility in both single-supply and dual-supply configurations. This versatility makes it suitable for diverse market segments, including healthcare, automotive, and industrial environments where robust performance is a necessity.

Key Features:

  • Low Offset Voltage: The ADA4625-2ARDZ boasts a low input offset voltage, which minimizes error and drift in precision applications.
  • Low Noise: With its low noise density, this operational amplifier is an excellent choice for applications that require a clean, unaltered signal.
  • Wide Bandwidth: The device features a wide bandwidth, enabling it to handle a broad range of frequencies with high fidelity.
  • High Output Drive Capability: It can drive high loads while maintaining linearity, making it suitable for driving ADCs or buffering DAC outputs.
  • Dual Supply Operation: The op-amp can operate from ±2.5V to ±18V dual supplies, or from 5V to 36V single supply, providing design flexibility.
  • Robust ESD Protection: The ADA4625-2ARDZ is designed with protection against electrostatic discharge, ensuring reliability in harsh environments.

The ADA4625-2ARDZ is available in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its extended temperature range guarantees operation in extreme conditions, making it a reliable choice for mission-critical systems.

Whether you're designing a high-end audio system, precision analog-to-digital conversion circuitry, or any application that demands the utmost in signal purity and stability, the ADA4625-2ARDZ from Analog Devices Inc. stands as a top-tier component that can elevate your design to the next level.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0359 $64.1436
7+ $15.0209 $105.1463
11+ $14.5135 $159.6485
15+ $13.4986 $202.4790
20+ $12.9911 $259.8220
25+ $12.4836 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess