EN
  • EN
  • DE

ADA4638-1ARZ-R7

Part No ADA4638-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V Zero-Drift, Rail-to-Rail Output Precision Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 1.5MHz
-3db Bandwidth 2.5MHz
Current - Input Bias 45pA
Voltage - Input Offset 0.5μV
Supply Current 850μA
Current - Output / Channel 38mA
Supply Voltage , Single/Dual (±) 4.5V ~ 30V, ±2.25V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4638
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139457-ADA4638-1ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4638-1ARZ-R7 CAD Model

Description

ADA4638-1ARZ-R7 Operational Amplifier

The ADA4638-1ARZ-R7 is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and low noise in a wide range of applications. This op-amp features a unique combination of low offset voltage, low input bias current, and low noise, making it an ideal choice for high-end instrumentation, medical devices, and professional audio equipment.

Key Features

  • Low Offset Voltage: The ADA4638-1ARZ-R7 boasts an exceptionally low offset voltage, ensuring accurate signal amplification without significant deviation from the intended input.
  • Low Noise: With its low noise characteristics, this op-amp maintains signal fidelity, which is critical in sensitive applications such as medical diagnostics and high-quality audio processing.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, enhancing the performance of sensor interfaces and precision filters.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power supply configurations and application requirements.
  • Stable Over Temperature: The ADA4638-1ARZ-R7 is designed to be stable over a broad temperature range, making it reliable for use in environments with fluctuating temperatures.

Applications

The versatility of the ADA4638-1ARZ-R7 allows it to be used in a multitude of applications. It is particularly well-suited for precision instrumentation, where accuracy and stability are paramount. In addition, its low noise performance makes it an excellent choice for audio equipment, where it can help to preserve the integrity of audio signals. The op-amp is also commonly found in active filters, data acquisition systems, and battery-powered devices, where power efficiency is critical.

Package and Availability

The ADA4638-1ARZ-R7 comes in a compact SOIC package, which is ideal for space-constrained applications. It is available in reel packaging (R7), facilitating efficient assembly for mass production. As a product of Analog Devices Inc., it benefits from the company's reputation for quality and reliability in the semiconductor industry.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3179 $51.8148
29+ $3.5429 $102.7441
44+ $3.4321 $151.0124
61+ $3.3214 $202.6054
78+ $3.2107 $250.4346
105+ $2.8786 $302.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess