EN
  • EN
  • DE

ADA4661-2ARMZ

Part No ADA4661-2ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 4MHz
-3db Bandwidth 2.1MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 30μV
Operating Supply Current 630μA
Channel Output Current 220mA
Supply Voltage - Operating 3 V to 18 V, ±1.5 V to 9 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 131386-ADA4661-2ARMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4661-2ARMZ CAD Model

Description

Analog Devices ADA4661-2ARMZ Operational Amplifier

The ADA4661-2ARMZ is a high-performance, precision operational amplifier from Analog Devices Inc., designed to address a wide range of applications requiring high accuracy and low power consumption. This dual-channel op-amp is housed in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications while providing robust performance.

With its rail-to-rail input and output swing, the ADA4661-2ARMZ is capable of operating effectively in single-supply systems ranging from 4.5 V to 16 V, as well as dual supplies from ±2.25 V to ±8 V. This flexibility makes it an ideal choice for battery-powered devices, medical instruments, and industrial control systems where power efficiency is critical.

Key features of the ADA4661-2ARMZ include a low offset voltage of 250 µV maximum and a low input bias current of 1 pA, which contribute to its high precision. Additionally, with a low noise density of 11 nV/√Hz at 1 kHz, it ensures signal fidelity in sensitive applications such as audio processing and sensor signal conditioning.

The operational amplifier also boasts a gain bandwidth product of 3 MHz and a slew rate of 2 V/µs, ensuring that it can handle a broad range of frequencies without sacrificing speed or performance. Moreover, the ADA4661-2ARMZ features no phase reversal with overdriven inputs, providing reliable operation even under extreme conditions.

Thermal performance is also a consideration in the design of this op-amp. The ADA4661-2ARMZ operates over an industrial temperature range of -40°C to +125°C, ensuring consistent performance in varying environmental conditions. Its robust design and specifications make it a suitable choice for precision amplification needs in automotive, instrumentation, and consumer electronics, among other sectors.

For designers and engineers looking for a reliable and efficient solution for their precision amplification needs, the ADA4661-2ARMZ from Analog Devices Inc. offers a compelling blend of performance, power efficiency, and compact form factor.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
31+ $3.2889 $101.9559
48+ $3.1778 $152.5344
68+ $2.9556 $200.9808
88+ $2.8445 $250.3160
110+ $2.7334 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess