EN
  • EN
  • DE

ADA4807-2ACPZ-R2

Part No ADA4807-2ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10LFCSP / 3.1 nV/√Hz, 1 mA, 180 MHz, Rail-to-Rail Input/Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 145V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 20μV
Current - Supply 950μA
Current - Output / Channel 106mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 11V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Part Number Series ADA4807
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811933-ADA4807-2ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4807-2ACPZ-R2 CAD Model

Description

Analog Devices Inc.

The ADA4807-2ACPZ-R2 is a high-performance, fast-settling, low-noise, low-power, voltage-feedback rail-to-rail output operational amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This dual op-amp is optimized for high-speed signal conditioning and data acquisition systems where power efficiency is crucial.

Key Features

  • Low Power Consumption: The ADA4807-2ACPZ-R2 is designed for power-sensitive applications, consuming only 1 mA per amplifier, which significantly extends the battery life of portable devices.
  • Wide Bandwidth: With 180 MHz bandwidth, this op-amp is suitable for high-speed applications, including video, communications, and test equipment.
  • Fast Settling Time: The device offers a fast settling time of 15 ns to 0.1%, making it ideal for precision sampling applications.
  • Low Noise Performance: It features a low input voltage noise density of 2.7 nV/√Hz, ensuring signal integrity in noise-sensitive designs.
  • Rail-to-Rail Output: The rail-to-rail output stage increases the dynamic range, especially beneficial when operating at lower supply voltages.
  • Single-Supply Operation: It operates from a single 2.7 V to 5.5 V power supply, which simplifies power management in mixed voltage systems.

Applications

The ADA4807-2ACPZ-R2 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • ADC/DAC buffers
  • Active filters
  • Signal conditioning
  • Medical imaging systems
  • Test and measurement instrumentation

Package and Quality

The operational amplifier is available in a compact 10-lead LFCSP (3mm x 3mm) package, which is suitable for space-constrained applications. The part number ADA4807-2ACPZ-R2 indicates that the device is provided in a tape and reel packaging format, making it suitable for automated assembly processes. Analog Devices Inc. ensures high-quality standards, and the product is designed for reliability and performance in demanding environments.

Ordering Information

For ordering or to obtain more information about the ADA4807-2ACPZ-R2 operational amplifier, interested parties should contact Analog Devices Inc. or authorized distributors. Detailed specifications, datasheets, and support resources are available to assist with the design and integration process.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess