EN
  • EN
  • DE

ADA4851-4WYRUZ-R7

Part No ADA4851-4WYRUZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 105MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 375 V/μs
-3db Bandwidth 105MHz
Current - Input Bias 2.2μA
Voltage - Input Offset 600μV
Operating Supply Current 2.9mA
Channel Output Current 83mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 122868-ADA4851-4WYRUZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4851-4WYRUZ-R7 CAD Model

Description

Product Overview: ADA4851-4WYRUZ-R7

The ADA4851-4WYRUZ-R7 is a high-performance, quad-channel operational amplifier from Analog Devices Inc., designed to meet the rigorous requirements of modern electronic applications. This op-amp is part of a family of fast, voltage feedback amplifiers that bring a new level of performance to the analog signal processing realm.

Key Features

  • Low Distortion: The ADA4851-4WYRUZ-R7 offers exceptionally low distortion metrics, making it ideal for high-fidelity audio and video processing applications.
  • High Speed: With a high slew rate and bandwidth, this amplifier is capable of handling high-speed signals, ensuring minimal signal degradation in fast-response systems.
  • Low Power Consumption: Despite its high-speed capabilities, the ADA4851-4WYRUZ-R7 is designed for power-sensitive applications, offering a balance between performance and power efficiency.
  • Quad-Channel Configuration: The four independent amplifier channels provide greater design flexibility and can help reduce component count in complex systems.
  • Stable with Capacitive Loads: The design ensures stability when driving capacitive loads, a common challenge in operational amplifier applications.

Applications

The ADA4851-4WYRUZ-R7 is versatile and can be used in a wide array of applications, including:

  • Professional and consumer audio equipment
  • Active filters and signal conditioning
  • Video amplifiers and drivers
  • ADC/DAC buffer amplifiers
  • Medical imaging systems
  • Test and measurement instruments

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the ADA4851-4WYRUZ-R7 is no exception. This product is manufactured to the highest standards to ensure reliable performance in even the most demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet and product documentation provided by Analog Devices Inc. This will ensure that the ADA4851-4WYRUZ-R7 is used within its recommended operating conditions and that its full potential is leveraged in application-specific scenarios.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess