EN
  • EN
  • DE

R570462100

Part No R570462100
Manufacturer Radiall USA, Inc.
Catalog Custom Parts (N - R)
Description SPDT Ramses SMA 18GHz Latching Self-cut-off Indicators 12Vdc TTL Diodes Pins Terminals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMA
Max Frequency 18 GHz
Operating Supply Voltage 12 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1232492-R570462100
Categories Custom Parts
Manufacturer Radiall USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R570462100 CAD Model

Description

The R570462100 is a custom part from Radiall USA, Inc.

  • Packaging: Bulk
  • Operating Supply Voltage: 12 V
  • Application: High Frequency
  • Maximum Frequency: 18 GHz
  • Supply and Demand Status: Limited
  • RoHS Compliant: No
  • Radiation Hardened: No

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
ICT
Lowest to $9.7932
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess