EN
  • EN
  • DE

ADA4859-3ACPZ-R7

Part No ADA4859-3ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Single-Supply, Fixed G = 2, High Speed, Video Amplifier with Charge Pump
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 265MHz
SR - Slew Rate 740 V/μs
Operating Supply Current 17mA
Output Current per Channel 19mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Mounting SMD
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1139491-ADA4859-3ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4859-3
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4859-3ACPZ-R7 CAD Model

Description

Analog Devices Inc. - ADA4859-3ACPZ-R7

The ADA4859-3ACPZ-R7 is a high-performance, triple, voltage feedback operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of high-speed signal processing in a variety of applications. This op-amp is particularly well-suited for applications that require low distortion, high slew rate, and wide bandwidth, such as video processing, imaging systems, and high-speed data acquisition.

Encased in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix of "R7," indicating its packaging type, the ADA4859-3ACPZ-R7 is optimized for performance and space-saving considerations. The device operates over a wide supply voltage range from ±2.5 V to ±5.5 V, making it versatile for both single and dual supply operations.

Key features of the ADA4859-3ACPZ-R7 include:

  • High Speed: With a 600 MHz bandwidth (-3 dB point) and a slew rate of 1600 V/µs, this op-amp is capable of handling high-speed signals with ease, ensuring minimal signal distortion and excellent transient response.
  • Low Distortion: The device boasts outstanding harmonic distortion performance, with a typical HD2 and HD3 of -88 dBc and -94 dBc respectively at 5 MHz, making it ideal for precision video and RF signal processing.
  • Low Noise: A voltage noise density of 2.9 nV/√Hz at 10 kHz ensures that the signal integrity is maintained, particularly in sensitive applications where noise can be a critical factor.
  • Power Efficiency: The ADA4859-3ACPZ-R7 offers a low power consumption of 7.8 mA per amplifier, which helps to minimize power dissipation in the system.
  • Robust Design: The device features an increased emphasis on reliability and robustness, with an operating temperature range of -40°C to +85°C, catering to industrial-grade requirements.

With its combination of high-speed performance, low distortion, and efficient power consumption, the ADA4859-3ACPZ-R7 from Analog Devices Inc. is a compelling choice for engineers looking to enhance their designs with a reliable and powerful operational amplifier. Whether it's for professional-grade video equipment, medical imaging systems, or high-speed instrumentation, this op-amp is engineered to deliver precision and quality.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6602 $58.5632
39+ $3.0034 $117.1326
60+ $2.9094 $174.5640
83+ $2.8156 $233.6948
107+ $2.7218 $291.2326
142+ $2.4402 $346.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess