EN
  • EN
  • DE

ADA4870ARRZ-RL

Part No ADA4870ARRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ideal for driving high capacitive or low resistive loads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 2500 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 9μA
Voltage - Input Offset 1mV
Operating Supply Current 32.5mA
Dual Supply Voltage (±) 10 V ~ 40 V, ±5 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-PowerSOIC (0.433", 11.00mm Width)
Manufacturer Package 20-Power SOIC EP
Win Source Part Number 1139494-ADA4870ARRZ-RL
Manufacturer Homepage www.analog.com
Family Name ADA4870
Introduction Date May 23, 2014
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4870ARRZ-RL CAD Model

Description

Analog Devices Inc. ADA4870ARRZ-RL High-Speed, High-Voltage Amplifier

The ADA4870ARRZ-RL, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-speed, high-voltage feedback amplifier that offers a perfect blend of performance and versatility for a wide range of applications. This robust component is designed to deliver exceptional speed and bandwidth while handling significant voltage levels, making it an ideal choice for professionals in various industries including communications, test equipment, and defense systems.

Key Features:

  • High Output Current: The ADA4870 is capable of delivering an impressive output current of up to 1 A, which is ideal for driving heavy loads or high-speed analog-to-digital converters (ADCs).
  • Wide Supply Voltage Range: Operating with a supply voltage range from ±5 V to ±12 V, this amplifier provides designers with the flexibility to use it in diverse power environments.
  • High Bandwidth: It boasts a bandwidth of 1 GHz, enabling the amplifier to handle high-speed signals with minimal distortion, which is crucial for high-frequency applications.
  • Fast Slew Rate: With a slew rate of 2500 V/µs, the ADA4870 ensures rapid response times, making it suitable for fast-switching applications.
  • Thermal Protection: The device comes with an internal thermal shutdown feature, which protects it from damage due to overheating.

Applications:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition
  • Ultrasound and Medical Imaging
  • Communications Infrastructure
  • Pulse Amplifiers
  • Professional Video Electronics

The ADA4870ARRZ-RL is available in a compact 7 mm × 7 mm, 16-lead LFCSP (lead-frame chip scale package), which not only saves space on the PCB but also provides excellent thermal performance. It is specified over the industrial temperature range of −40°C to +85°C, ensuring reliable operation under a broad spectrum of temperature conditions.

With its high output drive capability and fast settling time, the ADA4870 is particularly well-suited for driving high-performance ADCs, providing the necessary speed and accuracy for advanced digital processing systems. Whether you're designing for high-speed instrumentation, video broadcasting equipment, or any application requiring high voltage and high speed, the ADA4870ARRZ-RL from Analog Devices Inc. offers a compelling solution that combines power, precision, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5715 $67.7145
5+ $21.1429 $105.7145
8+ $20.4286 $163.4288
11+ $19.0000 $209.0000
14+ $18.2858 $256.0012
18+ $17.5715 $316.2870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess