EN
  • EN
  • DE
  • IT

ADA4896-2ARMZ

Part No ADA4896-2ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R O/P ±5V/10V 8-Pin MSOP Tube / IC OPAMP VFB 230MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 120 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 11μA
Voltage - Input Offset 28μV
Operating Supply Current 3mA
Channel Output Current 80mA
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008693-ADA4896-2ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4896-2
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4896-2ARMZ CAD Model

Description

Analog Devices Inc. ADA4896-2ARMZ Dual Operational Amplifier

The ADA4896-2ARMZ from Analog Devices Inc. is a high-performance dual operational amplifier that delivers exceptional accuracy and speed. Designed for applications requiring low noise and low distortion, this op-amp is a perfect fit for high-end audio equipment, precision instrumentation, and active filtering systems.

This operational amplifier features a wide bandwidth of 230 MHz and a fast slew rate of 180 V/µs, enabling it to handle rapid signal changes with ease. Its low harmonic distortion and low noise contribute to a clean, accurate signal amplification, making it ideal for sensitive audio applications and signal conditioning in medical devices.

One of the key advantages of the ADA4896-2ARMZ is its rail-to-rail output, which allows for a wide dynamic range. This means that the op-amp can output signals that go all the way to the power supply rails, maximizing the use of the available voltage range. Additionally, the input voltage range includes the negative supply, further enhancing its flexibility in various circuit configurations.

The ADA4896-2ARMZ operates over a wide supply voltage range of 4.5 V to 10 V, making it versatile for both single-supply and dual-supply operations. Its low supply current of 3.5 mA per channel ensures efficient power usage, which is critical for battery-powered devices and portable applications.

Engineered for stability and reliability, the ADA4896-2ARMZ features over-temperature and over-current protection. It is available in a compact 8-lead MSOP package, which saves valuable board space in dense electronic designs. This operational amplifier also boasts a wide operating temperature range of -40°C to +125°C, ensuring consistent performance in a variety of environmental conditions.

Whether you're designing professional audio equipment, precision analog circuits, or any application that requires high-fidelity signal amplification, the ADA4896-2ARMZ from Analog Devices Inc. offers the performance and quality you need to deliver outstanding results.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6596 $61.2768
16+ $7.1747 $114.7952
25+ $6.9324 $173.3100
35+ $6.4476 $225.6660
46+ $6.2051 $285.4346
57+ $5.9628 $339.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,040 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess