EN
  • EN
  • DE
  • IT

ADA4897-1ARJZ-R2

Part No ADA4897-1ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Voltage Feedback Amplifier Circuit Rail-to-Rail SOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADA4897
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910159-ADA4897-1ARJZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4897-1ARJZ-R2 CAD Model

Description

Introducing the ADA4897-1ARJZ-R2 Operational Amplifier

The ADA4897-1ARJZ-R2 is a high-performance operational amplifier from Analog Devices Inc., designed to meet the needs of a wide array of applications that require precision, low noise, and high-speed signal processing. This operational amplifier is well-suited for use in professional audio equipment, medical devices, test and measurement instruments, and high-end consumer products.

Key Features

  • Low Noise Performance: The ADA4897-1ARJZ-R2 boasts an exceptionally low voltage noise density of 2.9 nV/√Hz at 1 kHz, making it ideal for applications that require a high signal-to-noise ratio.
  • High Speed: With a slew rate of 1000 V/μs and a gain bandwidth product of 230 MHz, this op-amp can handle high-speed signals and quick transient responses without sacrificing accuracy.
  • Low Distortion: Total harmonic distortion (THD) is minimized, ensuring the integrity of the audio or signal processing is maintained.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range, especially useful in low voltage applications.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 4.5 V to 10 V, the ADA4897-1ARJZ-R2 is versatile for various circuit designs and simplifies power management.

Package and Reliability

The ADA4897-1ARJZ-R2 comes in a compact SOT-23 package, which is ideal for space-constrained applications. The package is designed to ensure robustness and long-term reliability, a hallmark of Analog Devices Inc.'s commitment to quality.

Applications

Due to its impressive specifications, the ADA4897-1ARJZ-R2 is suitable for a range of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Medical imaging systems
  • Instrumentation

With its combination of low noise, high speed, and precision, the ADA4897-1ARJZ-R2 operational amplifier from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the performance of their high-fidelity systems and precision applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess