EN
  • EN
  • DE

ADA4897-2ARMZ-R7

Part No ADA4897-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1 nV/√Hz, Low Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 120 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 11μA
Voltage - Input Offset 28μV
Operating Supply Current 3mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 3 V ~ 10 V, ±1.5 V ~ 5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1139504-ADA4897-2ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4897-2
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4897-2ARMZ-R7 CAD Model

Description

The ADA4897-2ARMZ-R7 from Analog Devices Inc. is a high-performance, low-noise operational amplifier that is designed to meet the stringent requirements of high-speed signal processing in a wide array of applications. This dual-channel op-amp is part of a family of fast, voltage feedback amplifiers that deliver a unique combination of low noise, high bandwidth, and high precision, making it ideal for a variety of applications, including medical imaging, test and measurement, and high-end audio systems.

Key Features:

  • Low Noise Performance: With its low voltage noise density of only 2.7 nV/√Hz at 1 kHz, the ADA4897-2ARMZ-R7 ensures a clean and precise signal amplification, which is crucial for high-fidelity audio applications and sensitive instrumentation.
  • High Speed: A -3 dB bandwidth of 230 MHz at a gain of +1 and a slew rate of 1000 V/μs enable the ADA4897-2ARMZ-R7 to handle high-speed signals with ease, ensuring minimal distortion and high signal integrity.
  • Low Distortion: Total harmonic distortion (THD) is exceptionally low, making this amplifier suitable for precision analog-to-digital and digital-to-analog conversion processes.
  • Wide Supply Range: The device operates from a ±2.5 V to ±5.5 V dual supply, providing design flexibility and compatibility with a variety of signal chains and power systems.
  • Output Rail-to-Rail: The output can swing to within 40 mV of each rail, providing maximum dynamic range in single-supply applications.
  • Robust Package: The ADA4897-2ARMZ-R7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications:

  • High-End Audio Equipment
  • Medical Imaging Systems
  • Professional Cameras and Video Equipment
  • Test and Measurement Instruments
  • Active Filter Blocks
  • Buffer Amplifiers

Overall, the ADA4897-2ARMZ-R7 operational amplifier from Analog Devices Inc. stands out as a superior choice for designers looking to improve signal quality in high-performance electronic systems. With its low noise, high speed, and precision, it provides a reliable and efficient solution for a multitude of complex applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0647 $56.2588
9+ $11.5403 $103.8627
14+ $11.1797 $156.5158
19+ $10.8190 $205.5610
24+ $10.4584 $251.0016
32+ $9.3765 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess