EN
  • EN
  • DE

ADA4930-1YCPZ-R7

Part No ADA4930-1YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Noise Drivers for Low Voltage ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 3400 V/μs
-3db Bandwidth 1.35GHz
Current - Input Bias 23μA
Voltage - Input Offset 150μV
Operating Supply Current 34mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3.3V, 5V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1139510-ADA4930-1YCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4930-1
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4930-1YCPZ-R7 CAD Model

Description

The ADA4930-1YCPZ-R7 is a high-performance, low-noise differential amplifier designed by Analog Devices Inc. to cater to a wide range of applications requiring precision signal conditioning. This device is particularly suited for driving high-performance ADCs as it provides excellent dynamic performance with its low distortion and noise characteristics.

With its wide bandwidth and fast settling time, the ADA4930-1YCPZ-R7 is an ideal choice for data acquisition systems, medical imaging, communication systems, and any application that demands high-speed and accuracy. It operates within a supply voltage range of 5 V to 10 V, making it versatile for various circuit configurations.

Key Features:

  • Low Noise Performance: The device boasts a low voltage noise density, which ensures that the signal integrity is maintained, especially in sensitive applications like medical imaging and instrumentation.
  • High Bandwidth: It offers a wide bandwidth that supports high data rates, making it suitable for high-speed signal processing tasks.
  • Low Distortion: The ADA4930-1YCPZ-R7 provides low harmonic distortion, which is critical for maintaining the fidelity of the signal chain in high-end audio and video applications.
  • Differential Output: The differential output structure of the amplifier helps in rejecting common-mode noise, thereby improving the signal-to-noise ratio (SNR).
  • Power Efficiency: Designed with power efficiency in mind, the device consumes minimal quiescent current, contributing to the overall energy savings of the system.

Applications:

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Communication Infrastructure
  • Professional Audio and Video Equipment
  • Instrumentation and ATE

The ADA4930-1YCPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which minimizes board space while still providing robust performance. The suffix 'R7' denotes the packaging type and quantity, indicating that this product is offered in a 7-inch reel, facilitating ease of manufacturing and assembly for high-volume production environments.

For designers and engineers looking for a differential amplifier that delivers precision, low noise, and high-speed performance, the ADA4930-1YCPZ-R7 from Analog Devices Inc. is an excellent choice that combines quality and reliability with cutting-edge technology.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6400 $50.5600
9+ $11.8400 $106.5600
14+ $11.4400 $160.1600
19+ $10.6400 $202.1600
25+ $10.2400 $256.0000
31+ $9.8400 $305.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess