EN
  • EN
  • DE

ADA4940-2ACPZ-R7

Part No ADA4940-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ADC Driver IC Driver 24-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADA4940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4940-2ACPZ-R7CT, ADA4940-2ACPZ-R7DKR, ADA4940-2ACPZ-R7TR, ADA49402ACPZR7
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859893-ADA4940-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4940-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4940-2ACPZ-R7

The ADA4940-2ACPZ-R7 is a high-performance, differential amplifier designed by Analog Devices Inc. This precision amplifier is well-suited for a variety of applications, including driving high-resolution analog-to-digital converters (ADCs), direct-coupled instrumentation, and balanced line drivers. Its robust design and versatile features make it an excellent choice for signal conditioning in data acquisition systems, medical instruments, and industrial process controls.

Key Features

  • Low Distortion: The ADA4940-2ACPZ-R7 offers exceptionally low harmonic distortion, which is crucial for maintaining signal fidelity in high-resolution systems.
  • Low Noise: With its low noise performance, it ensures a clean signal path, minimizing the impact of unwanted noise on the measured signal.
  • High Speed: The device provides a high bandwidth, enabling it to handle fast signal rates and accommodate a wide range of frequencies.
  • Single-Supply Operation: It operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Common-Mode Rejection: Excellent common-mode rejection ratio (CMRR) allows the amplifier to extract differential signals in the presence of common-mode noise.
  • Flexible Configuration: The ADA4940-2ACPZ-R7 can be configured for various gain settings, providing design flexibility to meet specific application requirements.

Package and Reliability

The ADA4940-2ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for space-constrained applications. The part number suffix "R7" indicates that the device is provided in a 7-inch reel, facilitating efficient handling and manufacturing processes.

Applications

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Process Controls
  • Instrumentation
  • Active Filtering

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4940-2ACPZ-R7 is no exception. It is designed to meet stringent performance criteria and undergoes rigorous testing to ensure it meets the needs of the most demanding applications. Whether you're designing a high-precision measurement system or a reliable industrial control, the ADA4940-2ACPZ-R7 offers the performance and durability you can trust.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,955 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess