EN
  • EN
  • DE

ADADC85C-12

Part No ADADC85C-12
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description FAST, COMPLETE 12-BIT A/D CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139523-ADADC85C-12
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADADC85C-12 CAD Model

Description

The ADADC85C-12 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and industrial control.

Key Features:

  • Resolution: The ADADC85C-12 boasts a 12-bit resolution, providing fine detail in the digital representation of the analog signal.
  • Conversion Rate: With a fast conversion rate, this ADC is capable of processing large volumes of data without significant latency, contributing to real-time system performance.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile application requirements.
  • Interface: It features an easy-to-use digital interface that allows seamless integration with microprocessors and digital systems.
  • Power Efficiency: The ADADC85C-12 is designed for low power consumption, making it suitable for power-sensitive applications.
  • Accuracy: High accuracy and linearity are hallmarks of this device, ensuring that the digital output closely matches the original analog signal.

Applications:

The ADADC85C-12's versatility and performance make it well-suited for various applications:

  • Medical Imaging Systems: Provides the precision needed for detailed image reconstruction.
  • Data Acquisition: Ideal for capturing high-speed data in scientific and industrial settings.
  • Industrial Control: Offers the reliability and accuracy required for process control and automation.
  • Instrumentation: Essential for precise measurements in laboratory instruments.

Technical Specifications:

Parameter Value
Resolution 12 bits
Conversion Rate Specified in datasheet
Input Range Specified in datasheet
Interface Type Digital
Power Consumption Low

For detailed technical specifications, please refer to the ADADC85C-12 datasheet available on the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess