EN
  • EN
  • DE
  • IT

ADAR2001ACCZ

Part No ADAR2001ACCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 4-CH FREQUENCY MULTIPLIER/FILTER  /  RF IC Frequency Multiplier General Purpose 10GHz ~ 40GHz Active Frequency Multiplier 40-LGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Function Frequency Multiplier
Frequency 10GHz ~ 40GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Mounting SMD (SMT)
Package / Case 40-WFLGA Exposed Pad
Supplier Device Package 40-LGA (6x6)
Base Product Number ADAR2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADAR2001ACCZ,505-ADAR2001ACCZ
Standard Package 1
Win Source Part Number 1027124-ADAR2001ACCZ
Ultra Librarian 3D Model Ultra Librarian ADAR2001ACCZ CAD Model

Description

ADAR2001ACCZ: A High-Performance Beamformer from Analog Devices

The ADAR2001ACCZ is a cutting-edge beamforming integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is tailored for advanced phased array applications, including radar systems, satellite communications, and electronic warfare.

Key Features and Benefits

  • Wide Frequency Range: The ADAR2001ACCZ operates across a broad frequency spectrum, making it versatile for various applications in the RF and microwave domains.
  • Integrated Core Components: This IC integrates multiple core components, such as phase shifters, amplifiers, and attenuators, reducing system complexity and simplifying design.
  • High Resolution: With fine phase and amplitude control, the ADAR2001ACCZ allows for precise beam steering and beam shaping capabilities, critical for phased array system performance.
  • Low Power Consumption: Designed for efficiency, the IC minimizes power consumption, which is crucial for battery-operated and energy-sensitive systems.
  • Compact Size: Its small form factor enables the design of compact phased array antennas, saving space without compromising functionality.

Applications

The ADAR2001ACCZ is ideally suited for a range of applications that require accurate beamforming. These include:

  • Active Phased Array Antennas
  • Radar Systems
  • Electronic Warfare Systems
  • Satellite Communication Systems

Technical Specifications

The device boasts impressive technical specifications that ensure reliable performance:

  • Operating Frequency: The IC covers an extensive frequency range, accommodating various application needs.
  • Phase Shift Range: It offers a full 360-degree phase shift range with high resolution.
  • Amplitude Control: Fine amplitude control is provided for detailed adjustment of the signal.
  • Package: The ADAR2001ACCZ is available in a compact, robust package that ensures durability and longevity.

With its combination of performance, integration, and efficiency, the ADAR2001ACCZ from Analog Devices Inc. stands out as a premier solution for advanced beamforming requirements in high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
HMC572G - MMIC I/Q MIX, 24 - 27
Need more? Email Us
Maxim Integrated
IC MULT HI GAIN VECTOR 32-TQFN
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC HBT DC-13GHZ 8SOIC
Lowest to $37.4866
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32SMD
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Maxim Integrated
IC OSC VOLT CNTRL 8-UMAX
Lowest to $15.3044

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.9150 $111.9150
2+ $108.4178 $216.8356
3+ $104.9205 $314.7615
4+ $101.4231 $405.6924
5+ $90.9310 $454.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess