EN
  • EN
  • DE

ADAS1000-4BCPZ

Part No ADAS1000-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 19BIT 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (9x9)
Family Name ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910165-ADAS1000-4BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000-4BCPZ CAD Model

Description

ADAS1000-4BCPZ - Analog Devices Inc.

The ADAS1000-4BCPZ is a state-of-the-art integrated electrocardiogram (ECG) Analog Front End (AFE) designed by Analog Devices Inc., tailored for advanced cardiac monitoring applications. This high-performance chip is part of the ADAS1000 series, which is renowned for its precision in capturing and processing biopotential signals.

Key Features:

  • Multi-Channel Support: The device supports up to four ECG channels, making it suitable for both single lead portable monitors and complex multichannel ECG systems.
  • Integrated Pace Detection: Features an integrated pace detection channel, which is critical for patients with pacemakers, ensuring accurate heart rate monitoring.
  • High Resolution: Offers a 24-bit data acquisition system with a data rate of up to 128 kSPS, providing high-resolution ECG waveforms for detailed analysis.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for portable, battery-operated systems where power conservation is essential.
  • Lead-off Detection: Includes lead-off detection functionality that alerts the system when an electrode has become disconnected, ensuring reliable and continuous patient monitoring.

Applications:

The ADAS1000-4BCPZ is versatile and can be employed in a variety of medical applications. It is particularly well-suited for:

  • Portable ECG equipment
  • Telemetry systems
  • Cardiac event monitors
  • Bedside patient monitoring
  • Ambulatory ECG systems

Package and Quality:

The device comes in a compact 64-lead LFCSP (7mm x 7mm) package, which allows for a small form factor in final product design. Additionally, it meets stringent quality standards required for medical devices, ensuring reliable performance in critical healthcare applications.

Technical Support and Resources:

Analog Devices Inc. provides extensive technical support and resources for the ADAS1000-4BCPZ, including detailed datasheets, application notes, and reference designs to assist developers in integrating the AFE into their products seamlessly.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess