EN
  • EN
  • DE

ADCMP603BCPZ-R2

Part No ADCMP603BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN 12-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Latch CMOS, Complementary, Rail-to-Rail, TTL 12-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-LFCSP-WQ (3x3)
Family Name ADCMP603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCMP603BCPZ-R2TR, ADCMP603BCPZ-R2-ND, ADCMP603BCPZ-R2CT, ADCMP603BCPZ-R2DKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859952-ADCMP603BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCMP603BCPZ-R2 CAD Model

Description

ADCMP603BCPZ-R2: High-Speed Comparator from Analog Devices Inc.

The ADCMP603BCPZ-R2 is a cutting-edge high-speed comparator manufactured by Analog Devices Inc., designed to deliver fast and reliable performance for a wide range of applications. This comparator is well-suited for systems that require precise voltage monitoring, pulse generation, or time-to-digital conversion, making it a versatile component in the electronics industry.

Key Features:

  • Ultrafast Propagation Delay: The device boasts an impressive propagation delay of typically 280 ps, which ensures swift response times in critical applications such as high-speed data acquisition systems and clock and data recovery circuits.
  • Low Dispersion: With less than 50 ps of dispersion for input overdrives between 5 mV and 500 mV, the ADCMP603BCPZ-R2 offers consistent performance that is crucial for timing applications.
  • PECL and CML Outputs: The availability of both Positive Emitter-Coupled Logic (PECL) and Current Mode Logic (CML) outputs provides flexibility in interfacing with various logic families, enhancing the device's adaptability.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize performance for different signal conditions, improving noise immunity and reducing false triggering.
  • Single Supply Operation: Operating on a single 3.3 V supply, the ADCMP603BCPZ-R2 simplifies power supply design and conserves power in portable and battery-powered applications.
  • Input Range: The comparator's input voltage range extends from 200 mV below ground to 1.5 V below the supply voltage, accommodating a wide range of signal levels.

Applications:

  • High-speed signal processing
  • Automatic test equipment
  • High-frequency or pulse applications
  • Clock and data regeneration
  • Zero-crossing detectors
  • Time-to-digital converters

The ADCMP603BCPZ-R2 is housed in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for high-density mounting. This package also provides excellent thermal performance, ensuring the device operates within its specified temperature range even under high-speed conditions.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADCMP603BCPZ-R2 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, offering both precision and speed to designers looking to enhance their systems' performance.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9523 $54.4753
22+ $4.6389 $102.0558
34+ $4.4821 $152.3914
48+ $4.1687 $200.0976
63+ $4.0120 $252.7560
78+ $3.8553 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess