EN
  • EN
  • DE

ADCMP608BKSZ-R2

Part No ADCMP608BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Fast, Low Power 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 3mV @ 2.5V
Current - Input Bias (Maximum) 0.4μA @ 2.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 1.3mA
CMRR, PSRR (Typ) 45dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 60ns
Operating Temperature Range -40°C ~ 125°C
Package 6-TSSOP, SC-88, SOT-363
Mounting SMD
Manufacturer Package SC-70-6
Win Source Part Number 1139938-ADCMP608BKSZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP608
Introduction Date February 28, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADCMP608BKSZ-R2 CAD Model

Description

Analog Devices ADCMP608BKSZ-R2: High-Speed Comparator

The ADCMP608BKSZ-R2 from Analog Devices Inc. is a high-performance, high-speed comparator that offers a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications. This comparator is designed to provide fast response times with a propagation delay typically less than 2.5 ns, ensuring swift and accurate comparisons of input signals.

Encased in a compact 6-lead SC70 package, the ADCMP608BKSZ-R2 is designed for space-constrained applications without compromising on performance. Its single supply operation, ranging from 2.5V to 5.5V, allows for flexible integration into various system designs, while a low supply current of typically 3.5mA makes it an energy-efficient solution for battery-powered devices.

This device features a latch function and a complementary output, which enhances its versatility in complex digital systems. The latch function allows users to control the timing of the output signal, which can be essential in synchronous systems. The complementary output provides both the inverted and non-inverted comparator results, allowing for easy interfacing with other digital logic components.

The ADCMP608BKSZ-R2 is specifically engineered to handle fast signal edges with its input overdrive and slew rates, ensuring reliable performance in high-speed signal processing tasks. This makes it suitable for applications such as zero-crossing detectors, window comparators, and high-speed sampling circuits.

With its ESD (electrostatic discharge) protection, the ADCMP608BKSZ-R2 is robust and resilient against the typical static electricity that can damage electronic components. This feature is critical in maintaining the longevity and reliability of the device in various operating environments.

Analog Devices Inc. has a reputation for producing high-quality components that are rigorously tested to meet industry standards. The ADCMP608BKSZ-R2 is no exception, offering designers a reliable and high-performing solution that can be confidently integrated into their electronic designs. Whether used in data acquisition systems, communication devices, or medical equipment, this comparator is designed to deliver precise and rapid signal comparisons, contributing to the overall efficiency and accuracy of electronic systems.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4879 $174.1530
96+ $2.4070 $231.0720
125+ $2.3273 $290.9125
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,933 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess