EN
  • EN
  • DE

ADD8704ARUZ-REEL

Part No ADD8704ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP LCD QUAD 16V 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Number of Circuits 4
-3db Bandwidth 6.8MHz
Slew Rate 6 V/μs
Operating Supply Current 2.8mA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 16 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 110325-ADD8704ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD8704ARUZ-REEL CAD Model

Description

Product Overview: ADD8704ARUZ-REEL by Analog Devices Inc.

The ADD8704ARUZ-REEL is a high-performance, quad operational amplifier (op-amp) offered by Analog Devices Inc., a leading company in the design and manufacturing of precision high-performance integrated circuits. This op-amp is provided in a tape and reel packaging format, which is ideal for automated manufacturing processes, ensuring efficiency and reliability in volume production.

Key Features

  • Supply Voltage: The device operates with a wide range of supply voltages, accommodating various applications and design requirements.
  • Low Distortion: It exhibits low harmonic distortion, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Output Current: The op-amp can deliver a high output current, driving a wide range of loads with ease.
  • Low Noise: With its low noise characteristics, the ADD8704ARUZ-REEL is perfect for sensitive signal processing applications where maintaining signal integrity is crucial.
  • Stability: The device is designed to be stable with capacitive loads, ensuring reliable performance across different use cases.

Applications

The versatility of the ADD8704ARUZ-REEL allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Audio equipment and professional audio mixing
  • Test and measurement instrumentation
  • Active filtering
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Product Specifications

The ADD8704ARUZ-REEL comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which offers a compact footprint for space-constrained applications. The device's operational temperature range ensures that it can operate reliably in various environmental conditions. Its precision specifications and robust design make it a go-to choice for engineers requiring high-quality op-amps for their critical designs.

Analog Devices Inc. is known for its commitment to providing high-quality, reliable components. The ADD8704ARUZ-REEL is no exception and represents their dedication to excellence in the field of analog technology.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0016 $60.0480
75+ $1.6424 $123.1800
110+ $1.5916 $175.0760
155+ $1.5396 $238.6380
195+ $1.4888 $290.3160
260+ $1.3352 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess