EN
  • EN
  • DE

ADDAC80NZ-CBI-V

Part No ADDAC80NZ-CBI-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Complete Low Cost 12-Bit D/A Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 4.5 V ~ 16 V
INL/DNL (LSB) ±0.25, ±0.75 (Maximum)
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1139968-ADDAC80NZ-CBI-V
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADDAC80
Introduction Date September 23, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADDAC80NZ-CBI-V CAD Model

Description

Product Overview: ADDAC80NZ-CBI-V by Analog Devices Inc.

The ADDAC80NZ-CBI-V is a precision 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a part of their comprehensive range of DACs, known for their reliability and precision in various applications.

Key Features

  • Resolution: The ADDAC80NZ-CBI-V boasts a 12-bit resolution, providing fine granularity and high precision in digital-to-analog conversion.
  • Accuracy: With its high accuracy, this DAC ensures that the analog output closely matches the intended digital input, which is crucial for sensitive applications.
  • Settling Time: The device features a fast settling time, which means it can quickly reach a stable output after a change in input, making it suitable for high-speed systems.
  • Monolithic Construction: The monolithic construction of the ADDAC80NZ-CBI-V enhances its reliability and performance by reducing the number of external components required.
  • Operating Range: This DAC is designed to operate within a wide temperature range, making it adaptable to various environmental conditions.
  • Package Type: It comes in a versatile package that is compatible with standard mounting and connection techniques.

Applications

The ADDAC80NZ-CBI-V is well-suited for a variety of applications where accurate digital-to-analog conversion is paramount. These applications include:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Automotive systems
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADDAC80NZ-CBI-V is no exception. It is built with the highest standards in mind, ensuring consistent performance and longevity, which is essential for professional and industrial applications where precision and reliability are non-negotiable.

Summary

In conclusion, the ADDAC80NZ-CBI-V from Analog Devices Inc. is a highly precise, reliable, and versatile digital-to-analog converter that meets the demanding needs of modern electronic systems. Its robust design and high accuracy make it an excellent choice for engineers and designers looking to incorporate a dependable DAC into their projects.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess