EN
  • EN
  • DE
  • IT

ADDI7004BBBCZ

Part No ADDI7004BBBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC PROCESSOR CCD SIGNAL 76BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Precision Timing
Packaging Tray
Type HD Image Signal Processor
Applications Digital Camera
Mounting SMD
Package 76-LFBGA, CSPBGA
Manufacturer Package 76-CSPBGA (6x6)
Manufacturer Homepage www.analog.com
Win Source Part Number 717524-ADDI7004BBBCZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADDI7004
Introduction Date September 25, 2009
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADDI7004BBBCZ CAD Model

Description

The ADDI7004BBBCZ is a state-of-the-art mixed-signal processing integrated circuit (IC) from Analog Devices Inc., a leading company in the field of high-performance analog, digital signal processing (DSP), and mixed-signal semiconductors. This product is designed to cater to the demanding needs of advanced imaging applications, providing robust performance and superior image quality.

Key Features

  • High-Performance ADC: The ADDI7004BBBCZ incorporates a high-speed analog-to-digital converter (ADC) that delivers exceptional conversion accuracy, ensuring that the digital representation of the analog signal is precise and reliable.
  • Advanced Signal Processing: With built-in DSP capabilities, this IC can perform complex signal processing tasks, which are essential for enhancing image quality and reducing noise in imaging systems.
  • Low Power Consumption: Despite its powerful performance, the ADDI7004BBBCZ is designed for low power consumption, making it an ideal choice for portable and battery-operated devices where power efficiency is critical.
  • Flexible Interface Options: The device offers a variety of interface options for easy integration into existing systems, including high-speed serial and parallel interfaces.

Applications

The versatility of the ADDI7004BBBCZ allows it to be used in a wide range of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-Speed Data Acquisition
  • Scientific Instrumentation
  • Professional Cameras and Video Equipment

Technical Specifications

The technical specifications of the ADDI7004BBBCZ highlight its advanced capabilities:

  • Resolution: High-resolution ADC for accurate signal conversion
  • Speed: Fast data processing to handle real-time imaging
  • Integration: On-chip DSP for image quality enhancement
  • Power Efficiency: Optimized for low power consumption

With its combination of high-speed performance, advanced signal processing, and power efficiency, the ADDI7004BBBCZ from Analog Devices Inc. is an exceptional choice for developers and engineers looking to push the boundaries of imaging technology.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess