EN
  • EN
  • DE
  • IT

AM29LV642DU90R

Part No AM29LV642DU90R
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 128 Megabit (8 M x 16-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O  Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143964-AM29LV642DU90R
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV642DU90R CAD Model

Description

The AM29LV642DU90R is a 64 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 4 Mbytes of 16 bits each. The device combines a high performance Flash memory with a flexible sector architecture. It is ideal for applications that require in-system reprogramming capability while operating on a single power source.

Applications

  • Embedded systems requiring non-volatile storage
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Consumer electronics

Features

  • Single power supply operation: 3.0 V only
  • Sector Erase Architecture: Supports full chip erase, as well as individual sector erase.
  • High performance: Access times down to 90 ns
  • Low power consumption: Read current as low as 25 mA
  • Erase Suspend/Resume: Supports suspending an erase operation to read data from another sector
  • Program Suspend/Resume: Supports suspending a program operation to read data from another sector
  • Unlock Bypass Program: Reduces programming time
  • Sector Protection: Hardware sector protection prevents accidental erasure or programming of critical code
  • Ready/Busy Output: Indicates the status of erase and program operations
  • Automatic Erase Timing: Internal algorithms automatically control erase and program operations
  • TTL Compatible Inputs/Outputs
  • JEDEC Standard: Pinout and command set compatible with other Flash memory devices

Benefits

  • Simplified system design due to single power supply requirement
  • Flexibility in managing memory with sector erase architecture
  • Fast access times ensure quick data retrieval
  • Low power consumption extends battery life in portable applications
  • Ability to suspend and resume erase/program operations enhances system responsiveness
  • Data protection prevents accidental data loss
  • Easy integration due to JEDEC standard compatibility

Additional Details

The AM29LV642DU90R is available in a 64-pin TSOP package. It is designed for mass storage applications where high density, low power, and fast access times are critical. The device uses an embedded algorithm to automatically manage erase and program operations, simplifying system software requirements. The device also includes sector protection features to prevent accidental data corruption. The 90 in the part number represents the access time in nanoseconds.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess