EN
  • EN
  • DE

ADE7569ASTZF16-RL

Part No ADE7569ASTZF16-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Single Phase Meter IC 64-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ADE7569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADE7569ASTZF16-RLTR, ADE7569ASTZF16-RLDKR, ADE7569ASTZF16-RL-ND, ADE7569ASTZF16-RLCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910280-ADE7569ASTZF16-RL
Ultra Librarian 3D Model Ultra Librarian ADE7569ASTZF16-RL CAD Model

Description

Introducing the ADE7569ASTZF16-RL: A Precision Energy Monitoring IC from Analog Devices Inc.

The ADE7569ASTZF16-RL is a sophisticated energy monitoring integrated circuit (IC) designed and manufactured by the industry-leading Analog Devices Inc. This high-performance product is engineered to deliver accurate and reliable energy measurements, which makes it an ideal solution for a wide range of applications in energy metering, power monitoring systems, and smart grid infrastructure.

The ADE7569ASTZF16-RL is part of Analog Devices' renowned energy metering product line, which is known for its precision and ease of integration. It features a polyphase multichannel IC, which allows it to handle multiple input channels simultaneously, making it highly versatile for systems that require monitoring of various energy parameters across several phases.

Key Features:

  • High Accuracy: The ADE7569ASTZF16-RL offers exceptional measurement accuracy for both active and reactive energy, ensuring precise billing and energy distribution.
  • Multi-function Capability: This IC not only measures energy consumption but also provides additional functionalities such as voltage and current measurement, power factor calculation, and instantaneous power readings.
  • On-Chip DSP: Equipped with an on-chip digital signal processor (DSP), it allows for complex calculations and signal processing to be performed directly on the IC, reducing the need for external components and simplifying system design.
  • Integrated Power Quality Analysis: The device includes features for monitoring power quality parameters, such as overcurrent and overvoltage detection, which are essential for maintaining the integrity of power systems.
  • Communication Interface: With its built-in serial communication interface, the ADE7569ASTZF16-RL can easily connect to microcontrollers or other digital systems, facilitating data transfer and remote monitoring.

The ADE7569ASTZF16-RL is offered in a robust package that ensures long-term reliability even in harsh environmental conditions. Its compact form factor allows for seamless integration into existing and new designs without requiring significant space on the printed circuit board (PCB).

Whether you're developing a residential smart meter, an industrial energy management system, or a complex utility-scale monitoring solution, the ADE7569ASTZF16-RL from Analog Devices Inc. stands out as a top-tier choice for your energy measurement needs.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6667 $60.0003
22+ $5.4701 $120.3422
33+ $5.2991 $174.8703
46+ $5.1282 $235.8972
59+ $4.9573 $292.4807
78+ $4.4444 $346.6632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess