EN
  • EN
  • DE

ADE7751AR

Part No ADE7751AR
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 722070-ADE7751AR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7751AR CAD Model

Description

The ADE7751AR from Analog Devices Inc. is a highly integrated, single-phase energy metering IC with a serial interface and pulse output. This sophisticated chip is designed for effective measurement of active energy in residential and industrial applications, ensuring accuracy and reliability in power consumption monitoring.

With its precision analog-to-digital converter (ADC), the ADE7751AR can measure voltage and current signals to compute active energy, which is the primary metric used for billing by utility companies. The device features a high level of integration to reduce external component count, which simplifies design and lowers system cost. Its on-chip functionalities include a digital integrator, reference circuit, and a zero-crossing detection circuit, which are crucial for energy metering applications.

The ADE7751AR supports a wide range of input currents and works with various types of current sensors, such as current transformers and shunt resistors, making it a versatile choice for different metering solutions. Its power supply range is also flexible, accommodating the common voltages used in metering equipment.

One of the key features of the ADE7751AR is its ability to communicate with microcontrollers or other digital systems through its serial interface. This allows for easy access to energy data and facilitates integration with modern smart metering systems. Additionally, the pulse output enables the IC to interface with older or simpler metering systems that require a pulse input for energy calculation.

For enhanced security and reliability, the ADE7751AR includes tamper detection mechanisms that can identify unusual conditions such as magnetic tampering or removal of the meter cover. This helps prevent energy theft and ensures the integrity of the metering system.

Overall, the ADE7751AR is a robust solution for energy metering, offering high accuracy, low power consumption, and ease of integration. Its compact 20-lead SSOP (Shrink Small Outline Package) makes it an excellent choice for space-constrained applications while still delivering the performance expected from a leader in analog technology, Analog Devices Inc.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0848 $62.5440
70+ $1.7106 $119.7420
105+ $1.6574 $174.0270
145+ $1.6031 $232.4495
190+ $1.5500 $294.5000
250+ $1.3895 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess