EN
  • EN
  • DE

ADE7751ARSZ

Part No ADE7751ARSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V, 4.5V
Voltage - I/O Low 0.5V, 0.8V
Operating Supply Current 3mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 41165-ADE7751ARSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7751ARSZ CAD Model

Description

Analog Devices ADE7751ARSZ: Energy Metering IC

The ADE7751ARSZ is a high-accuracy, electrical energy measurement integrated circuit produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This sophisticated IC is specifically designed for the effective measurement of active energy in residential and commercial applications, delivering precise data for energy billing and monitoring systems.

Encased in a compact 20-lead SSOP (Shrink Small Outline Package), the ADE7751ARSZ is built to interface with a dual-phase electricity metering infrastructure. Its ability to accurately measure energy is based on its high-quality analog-to-digital converters and proprietary signal processing algorithms, which ensure reliable performance even in the presence of variations in temperature and power supply voltage.

At the heart of the ADE7751ARSZ lies its exceptional features that make it stand out in the energy metering industry:

  • On-Chip Energy Calculation: The IC is capable of directly calculating active energy without the need for additional external components, simplifying design and reducing system costs.
  • High Accuracy: It provides high accuracy over a wide dynamic range, making it suitable for a variety of electrical configurations and load conditions.
  • Pulse Output: The device includes a frequency output that can be calibrated for active energy, allowing for easy integration with external data collection systems.
  • Zero-Crossing Detection: This feature enables synchronization with the mains voltage, facilitating power quality analysis and management.
  • Tamper Detection: The ADE7751ARSZ is equipped with tamper detection capabilities to identify and report any attempts at energy theft or meter tampering.
  • Low Power Consumption: Designed for energy-sensitive applications, the IC operates with low power consumption, making it an eco-friendly choice for sustainable energy solutions.

With its robust set of features, the ADE7751ARSZ from Analog Devices Inc. is a versatile and reliable choice for energy metering solutions. Whether it's for residential, commercial, or industrial metering, this IC delivers the precision and durability required for accurate energy measurement and efficient resource management.

For designers and engineers looking to develop or upgrade their metering systems, the ADE7751ARSZ offers a perfect blend of performance, reliability, and cost-effectiveness, making it a top choice in the market for energy metering ICs.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess