EN
  • EN
  • DE

ADE7755AARS

Part No ADE7755AARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172736-ADE7755AARS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7755AARS CAD Model

Description

The ADE7755AARS is a high-precision electrical energy measurement IC from the renowned manufacturer, Analog Devices Inc. This advanced integrated circuit is designed for real-time energy measurement in residential and industrial applications. It is a key component for the development of energy metering solutions like smart meters, power monitoring systems, and other energy management devices.

Key Features

  • High Accuracy: The ADE7755AARS boasts an exceptional level of accuracy for energy metering, ensuring precise readings for billing and monitoring purposes.
  • On-Chip ADC: Equipped with an integrated Analog-to-Digital Converter (ADC), it simplifies the design process by reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, making it ideal for applications where energy efficiency is paramount.
  • Pulse Output: The IC features a pulse output which provides a proportional representation of the real energy being measured, suitable for both mechanical counters and digital processors.
  • Serial Interface: It includes a serial interface for easy communication with microcontrollers or other digital systems, allowing for straightforward integration into a wide range of products.

Applications

The versatility of the ADE7755AARS enables its use across various applications. It is an ideal choice for:

  • Residential energy meters
  • Commercial energy monitoring systems
  • Industrial power management solutions
  • Smart grid infrastructure

Technical Specifications

The ADE7755AARS operates over a wide temperature range and is available in a compact surface-mount package, ensuring ease of integration into existing designs. It supports a variety of voltage and current sensors, providing flexibility for different measurement needs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADE7755AARS is no exception. Each IC undergoes rigorous testing to guarantee performance and reliability, ensuring that customers receive a product that not only meets but exceeds industry standards.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6380 $58.0360
54+ $2.1645 $116.8830
83+ $2.0975 $174.0925
114+ $2.0293 $231.3402
148+ $1.9623 $290.4204
197+ $1.7591 $346.5427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess